54F13FMQB
54F13FMQB
Active
Description:  NAND GATE
Manufacturer:  National Semiconductor
Datasheet:   54F13FMQB Datasheet
History Price: $2.72000
In Stock: 41600
54F13FMQB Specification
Specification
Part No
54F13FMQB
Category
Logic - Gates and Inverters
Manufacturer
National Semiconductor
Series
54F
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
2
Number of Inputs
4
Features
Schmitt Trigger
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
10 mA
Current - Output High, Low
1mA, 20mA
Input Logic Level - Low
1.05V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
22ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-CFP
Package / Case
14-CFlatPack
54F13FMQB PDF Datasheet
54F13FMQB Related Parts
54F00/BCA
54F00/BCA
Rochester Electronics
DUAL MARKED (M38510/33001BCA)
54F00FMQB
54F00FMQB
National Semiconductor
QUAD 2-INPUT NAND GATE
54F00LMQB
54F00LMQB
National Semiconductor
QUAD 2-INPUT NAND GATE
54F02DC
54F02DC
Rochester Electronics
NOR GATE, F/FAST SERIES, 4 FUNC,
54F02FMQB
54F02FMQB
National Semiconductor
QUAD 2-INPUT NOR GATE
54F04/BCA
54F04/BCA
Rochester Electronics
DUAL MARKED (M38510/33002BCA)
54F08/BCA
54F08/BCA
Rochester Electronics
54F08 - AND GATE, F/FAST SERIES,
54F10/BCA
54F10/BCA
Rochester Electronics
DUAL MARKED (M38510/33003BCA)
54F10FMQB
54F10FMQB
National Semiconductor
NAND GATE, F/FAST SERIES TTL
54F10LM
54F10LM
National Semiconductor
NAND GATE, F/FAST SERIES TTL
54F10LMQB
54F10LMQB
National Semiconductor
NAND GATE, F/FAST SERIES TTL
54F11LMQB
54F11LMQB
National Semiconductor
TRIPLE 3-INPUT AND GATE
54F13FMQB Description
The National Semiconductor 54F13FMQB is a high-speed, low-power Schmitt-trigger hex inverter designed for use in a variety of digital applications. This device is part of the 54F series, which is known for its robust performance in military and aerospace environments, as well as in commercial applications. The 54F13FMQB is particularly valued for its ability to provide clean, fast signal transitions, making it suitable for interfacing with other digital logic families.

## Key Features

1. Schmitt-Trigger Inputs: The 54F13FMQB features Schmitt-trigger inputs that provide hysteresis, which helps to eliminate noise and ensure clean transitions between high and low states. This is particularly useful in applications where signal integrity is critical.

2. Hex Inverter Configuration: The device contains six independent inverters, allowing for versatile circuit design. Each inverter can be used to invert a single input signal, making it easy to create complex logic functions.

3. High-Speed Operation: The 54F13FMQB is designed for high-speed performance, with propagation delays typically around 4.5 ns at a supply voltage of 5V. This makes it suitable for high-frequency applications.

4. Low Power Consumption: The device operates with low power consumption, making it ideal for battery-powered applications. The typical supply current is around 1 mA, which helps to extend battery life in portable devices.

5. Wide Supply Voltage Range: The 54F13FMQB can operate over a wide supply voltage range, typically from 4.5V to 5.5V, allowing for flexibility in various circuit designs.

6. TTL Compatible: The device is compatible with TTL (Transistor-Transistor Logic) levels, making it easy to interface with other TTL logic devices.

7. Military Grade: As part of the 54F series, the 54F13FMQB is designed to meet military specifications, ensuring reliability and performance in harsh environments.

## Specifications

- Supply Voltage (Vcc): 4.5V to 5.5V
- Input Voltage Levels:
- Minimum High Level (VIH): 2.0V
- Maximum Low Level (VIL): 0.8V
- Output Voltage Levels:
- Minimum High Level (VOH): 2.5V (at Vcc = 5V)
- Maximum Low Level (VOL): 0.5V (at Vcc = 5V)
- Propagation Delay:
- Typical: 4.5 ns
- Maximum: 6.5 ns
- Power Dissipation:
- Maximum: 1.0 mW per gate
- Operating Temperature Range:
- Commercial: 0°C to 70°C
- Military: -55°C to 125°C
- Package Type: Available in a variety of packages, including the 14-pin Dual In-line Package (DIP) and surface mount options.

## Applications

The National Semiconductor 54F13FMQB is suitable for a wide range of applications, including:

- Digital Signal Processing: Used in circuits that require signal conditioning and noise reduction.
- Data Communication: Ideal for interfacing between different logic families in communication systems.
- Control Systems: Employed in control circuits where reliable signal inversion is necessary.
- Consumer Electronics: Utilized in various consumer electronic devices for logic control.

## Conclusion

The National Semiconductor 54F13FMQB is a versatile and reliable hex inverter with Schmitt-trigger inputs, making it an excellent choice for applications requiring high-speed and low-power operation. Its military-grade specifications ensure that it can withstand harsh environments, while its compatibility with TTL logic makes it easy to integrate into existing designs. Whether used in commercial or military applications, the 54F13FMQB provides robust performance and reliability, making it a valuable component in modern electronic systems.
54F13FMQB Compare Parts
  • 54F13FMQB vs 54F86DC
  • 54F13FMQB vs 54F38/QDA
  • 54F13FMQB vs 54F38/QCA
  • 54F13FMQB vs 54F38/B2A
  • 54F13FMQB vs 54F32FMQB
  • 54F13FMQB vs 54F32DC
  • 54F13FMQB vs 54F32/BDA
  • 54F13FMQB vs 54F32/BCA
  • 54F13FMQB vs 54F32/B2A
  • 54F13FMQB vs 54F21/BCA
  • 54F13FMQB vs 54F20DM
  • 54F13FMQB vs 54F14DM-MLS
  • 54F13FMQB vs 54F14/BCA
  • 54F13FMQB vs 54F13LMQB
  • 54F13FMQB vs 54F13DMQB
  • 54F13FMQB vs 54F132LMQB
  • 54F13FMQB vs 54F132FMQB
  • 54F13FMQB vs 54F132DM
  • 54F13FMQB vs 54F132/QCA
  • 54F13FMQB vs 54F11LMQB
  • 54F13FMQB vs 54F10LMQB
  • 54F13FMQB vs 54F10LM
  • 54F13FMQB vs 54F10FMQB
  • 54F13FMQB vs 54F10/BCA
  • 54F13FMQB vs 54F08/BCA
  • 54F13FMQB vs 54F04/BCA
  • 54F13FMQB vs 54F02FMQB
  • 54F13FMQB vs 54F02DC
  • 54F13FMQB vs 54F00LMQB
  • 54F13FMQB vs 54F00FMQB
  • 54F13FMQB vs 54F00/BCA
  • 54F13FMQB vs 54F20/BCA
  • 54F13FMQB vs 54F14/B2A
  • 54F13FMQB vs 54F00DM
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…