54F280FMQB
54F280FMQB
Obsolete
Description:  PARITY GENERATOR/CHECKER
Manufacturer:  National Semiconductor
Datasheet:   54F280FMQB Datasheet
History Price: $5.05000
In Stock: 22800
54F280FMQB Specification
Specification
Part No
54F280FMQB
Category
Logic - Parity Generators and Checkers
Manufacturer
National Semiconductor
Series
54F
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Parity Generator/Checker
Number of Circuits
9
Current - Output High, Low
1mA, 20mA
Voltage - Supply
4.75 V ~ 5.25 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-CFlatpack
Supplier Device Package
14-CFP
54F280FMQB PDF Datasheet
54F280FMQB Related Parts
54F280/B2A
54F280/B2A
Rochester Electronics
DUAL MARKED (M38510/34901B2A)
54F280/BDA
54F280/BDA
Rochester Electronics
DUAL MARKED (M38510/34901BDA)
54F280DC
54F280DC
National Semiconductor
PARITY GENERATOR/CHECKER
54F280J-MLS
54F280J-MLS
National Semiconductor
PARITY GENERATOR/CHECKER, F/FAST
54F402FMQB
54F402FMQB
National Semiconductor
CRC GENERATOR, F/FAST SERIES
54F280/BCA
54F280/BCA
Rochester Electronics
DUAL MARKED (M38510/34901BCA)
54F381ADM/B
54F381ADM/B
Rochester Electronics
ALU/FUNCTION GENERATOR
54F280FMQB Compare Parts
  • 54F280FMQB vs 54F280J-MLS
  • 54F280FMQB vs 54F280DC
  • 54F280FMQB vs 54F280/BDA
  • 54F280FMQB vs 54F280/B2A
  • 54F280FMQB vs 54F381ADM/B
  • 54F280FMQB vs 54F280/BCA
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi