54F283LMQB
54F283LMQB
Obsolete
Description:  ADDER/SUBTRACTOR
Manufacturer:  National Semiconductor
Datasheet:   54F283LMQB Datasheet
History Price: Obsolete
In Stock: 23200
54F283LMQB Specification
Specification
Part No
54F283LMQB
Category
Logic - Specialty Logic
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Full Adder with Fast Carry
Supply Voltage
4.5V ~ 5.5V
Number of Bits
4
Operating Temperature
-55℃ ~ 125℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-CLCC
Supplier Device Package
20-LCCC (8.89x8.89)
54F283LMQB PDF Datasheet
54F283LMQB Related Parts
54F181FMQB
54F181FMQB
National Semiconductor
ALU, F/FAST SERIES
54F181SDMQB
54F181SDMQB
National Semiconductor
ALU, F/FAST SERIES, 4-BIT, TTL
54F182DM
54F182DM
National Semiconductor
LOOK-AHEAD CARRY GENERATOR
54F182FMQB
54F182FMQB
National Semiconductor
LOOK-AHEAD CARRY GENERATOR
54F182LMQB
54F182LMQB
National Semiconductor
LOOK-AHEAD CARRY GENERATOR
54F283LM
54F283LM
National Semiconductor
ADDER/SUBTRACTOR
54F385DM
54F385DM
National Semiconductor
ADDER/SUBTRACTOR
54F283LMQB Compare Parts
  • 54F283LMQB vs 54F283LM
  • 54F283LMQB vs 54F182LMQB
  • 54F283LMQB vs 54F182FMQB
  • 54F283LMQB vs 54F182DM
  • 54F283LMQB vs 54F181SDMQB
  • 54F283LMQB vs 54F181FMQB
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!