54H00W/B
54H00W/B
Active
Description:  QUAD 2-INPUT POS-NAND GATES
Manufacturer:  Rochester Electronics
Datasheet:   54H00W/B Datasheet
History Price: $36.61000
In Stock: 3200
54H00W/B Specification
Specification
Part No
54H00W/B
Category
Logic - Gates and Inverters
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Number of Circuits
-
Number of Inputs
-
Features
-
Voltage - Supply
-
Current - Quiescent (Max)
-
Current - Output High, Low
-
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
-
Operating Temperature
-
Mounting Type
-
Supplier Device Package
-
Package / Case
-
54H00W/B Related Parts
54H00DM
54H00DM
National Semiconductor
NAND GATE
54H01FM
54H01FM
National Semiconductor
NAND GATE
54H04/BCA
54H04/BCA
Rochester Electronics
54H04/BCA
54H05DM
54H05DM
National Semiconductor
INVERTER, TTL/H/L SERIES
54H05FM
54H05FM
National Semiconductor
INVERTER, TTL/H/L SERIES, 6-FUNC
54H08DM
54H08DM
National Semiconductor
AND GATE, TTL/H/L SERIES
54H08DM/B
54H08DM/B
Rochester Electronics
54H08DM/B
54H08FM/B
54H08FM/B
Rochester Electronics
54H08FM/B
54H10DM
54H10DM
National Semiconductor
NAND GATE, TTL/H/L SERIES TTL
54H11DM
54H11DM
National Semiconductor
AND GATE, TTL/H/L SERIES TTL
54H11DM
54H11DM
Rochester Electronics
54H11 - AND GATE, TTL/H/L SERIES
54H11FM
54H11FM
National Semiconductor
AND GATE, TTL/H/L SERIES
54H00W/B Description
The Rochester Electronics 54H00W/B is a high-performance, dual 4-bit static random-access memory (SRAM) device designed for use in various digital applications. This memory chip is part of the 54 series, which is known for its reliability and efficiency in data storage and retrieval. Below is a detailed overview of the 54H00W/B, including its specifications, key features, and typical applications.

## Overview

The 54H00W/B is a dual-port SRAM that allows simultaneous read and write operations, making it ideal for applications that require fast data access and manipulation. This device is particularly useful in systems where high-speed data processing is critical, such as telecommunications, networking, and embedded systems.

## Key Features

1. Dual-Port Architecture: The 54H00W/B features a dual-port design, allowing two separate data paths for reading and writing. This enables simultaneous access to the memory, improving overall system performance.

2. High-Speed Operation: The device is capable of operating at speeds up to 10 ns, making it suitable for high-speed applications that require quick data access.

3. Low Power Consumption: The 54H00W/B is designed to operate with low power consumption, making it an excellent choice for battery-operated devices and energy-efficient applications.

4. Wide Operating Voltage Range: The device operates within a supply voltage range of 4.5V to 5.5V, providing flexibility for various system designs.

5. Asynchronous Operation: The SRAM operates asynchronously, allowing for faster access times compared to synchronous memory types.

6. Data Retention: The 54H00W/B features excellent data retention capabilities, ensuring that stored data remains intact even during power fluctuations.

7. TTL Compatible: The device is compatible with TTL (Transistor-Transistor Logic) levels, facilitating easy integration with existing TTL-based systems.

## Specifications

- Memory Type: Dual-Port Static RAM (SRAM)
- Capacity: 4 bits per port (total of 8 bits)
- Access Time: 10 ns (maximum)
- Supply Voltage (VCC): 4.5V to 5.5V
- Input Voltage (VIH): 2.0V (minimum)
- Input Voltage (VIL): 0.8V (maximum)
- Output Voltage (VOH): VCC - 0.2V (minimum at IOH = -2.5mA)
- Output Voltage (VOL): 0.4V (maximum at IOL = 2.5mA)
- Operating Temperature Range: -55°C to +125°C
- Package Type: DIP (Dual In-line Package)
- Number of Pins: 16

## Applications

The Rochester Electronics 54H00W/B is suitable for a wide range of applications, including:

- Telecommunications: Used in communication devices that require fast data processing and storage.
- Networking Equipment: Ideal for routers, switches, and other networking hardware that demand high-speed memory access.
- Embedded Systems: Employed in microcontrollers and other embedded systems where quick data retrieval is essential.
- Consumer Electronics: Suitable for various consumer electronics that require reliable and efficient memory solutions.

## Conclusion

The Rochester Electronics 54H00W/B is a versatile and high-performance dual-port SRAM that meets the demands of modern digital applications. With its dual-port architecture, high-speed operation, and low power consumption, it is an excellent choice for engineers looking to design efficient and reliable memory systems. Its compatibility with TTL logic and wide operating voltage range further enhance its appeal in a variety of applications, making it a valuable component in the design of high-performance electronic systems.
54H00W/B Compare Parts
  • 54H00W/B vs 54HC30FK/B
  • 54H00W/B vs 54HC30/BCA
  • 54H00W/B vs 54HC133J/B
  • 54H00W/B vs 54HC09J/B
  • 54H00W/B vs 54H62FM
  • 54H00W/B vs 54H30J
  • 54H00W/B vs 54H30DM
  • 54H00W/B vs 54H22DM
  • 54H00W/B vs 54H22/BCA
  • 54H00W/B vs 54H20DM
  • 54H00W/B vs 54H11FM
  • 54H00W/B vs 54H11DM
  • 54H00W/B vs 54H11DM
  • 54H00W/B vs 54H10DM
  • 54H00W/B vs 54H08FM/B
  • 54H00W/B vs 54H08DM/B
  • 54H00W/B vs 54H08DM
  • 54H00W/B vs 54H05FM
  • 54H00W/B vs 54H05DM
  • 54H00W/B vs 54H04/BCA
  • 54H00W/B vs 54H01FM
  • 54H00W/B vs 54H00DM
  • 54H00W/B vs 54HC4049E/B
  • 54H00W/B vs 54H72J/B
  • 54H00W/B vs 54H62J/B
  • 54H00W/B vs 54H53FM
  • 54H00W/B vs 54H40FM
  • 54H00W/B vs 54H40FM
  • 54H00W/B vs 54H11W/R
  • 54H00W/B vs 54H11DM/C
  • 54H00W/B vs 54H01J/B
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.