54H08FM/B
54H08FM/B
Active
Description:  54H08FM/B
Manufacturer:  Rochester Electronics
Datasheet:   54H08FM/B Datasheet
History Price: $198.39000
In Stock: 34400
54H08FM/B Specification
Specification
Part No
54H08FM/B
Category
Logic - Gates and Inverters
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Number of Circuits
-
Number of Inputs
-
Features
-
Voltage - Supply
-
Current - Quiescent (Max)
-
Current - Output High, Low
-
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
-
Operating Temperature
-
Mounting Type
-
Supplier Device Package
-
Package / Case
-
54H08FM/B Related Parts
54H00DM
54H00DM
National Semiconductor
NAND GATE
54H00W/B
54H00W/B
Rochester Electronics
QUAD 2-INPUT POS-NAND GATES
54H01FM
54H01FM
National Semiconductor
NAND GATE
54H04/BCA
54H04/BCA
Rochester Electronics
54H04/BCA
54H05DM
54H05DM
National Semiconductor
INVERTER, TTL/H/L SERIES
54H05FM
54H05FM
National Semiconductor
INVERTER, TTL/H/L SERIES, 6-FUNC
54H08DM
54H08DM
National Semiconductor
AND GATE, TTL/H/L SERIES
54H08DM/B
54H08DM/B
Rochester Electronics
54H08DM/B
54H10DM
54H10DM
National Semiconductor
NAND GATE, TTL/H/L SERIES TTL
54H11DM
54H11DM
National Semiconductor
AND GATE, TTL/H/L SERIES TTL
54H11DM
54H11DM
Rochester Electronics
54H11 - AND GATE, TTL/H/L SERIES
54H11FM
54H11FM
National Semiconductor
AND GATE, TTL/H/L SERIES
54H08FM/B Description
The Rochester Electronics 54H08FM/B is a high-performance, dual 4-input NAND gate integrated circuit that is part of the 54 series of military-grade logic devices. This component is designed for use in a variety of digital applications, including military, aerospace, and industrial systems, where reliability and robustness are critical. The 54H08FM/B is known for its high-speed operation, low power consumption, and wide operating temperature range.

## Overview

The 54H08FM/B is a dual 4-input NAND gate, which means it contains two independent NAND gates, each with four inputs. NAND gates are fundamental building blocks in digital logic design, and they can be used to create a variety of logic functions. The device is designed to operate in harsh environments, making it suitable for applications that require high reliability.

## Key Specifications

1. Logic Function:
- Dual 4-input NAND gates.

2. Supply Voltage:
- Recommended operating voltage: 4.5V to 5.5V.
- Absolute maximum supply voltage: 7V.

3. Input Voltage Levels:
- High-level input voltage (VIH): Minimum 2.0V.
- Low-level input voltage (VIL): Maximum 0.8V.

4. Output Voltage Levels:
- High-level output voltage (VOH): Minimum 3.5V at VCC = 5V.
- Low-level output voltage (VOL): Maximum 0.4V at VCC = 5V.

5. Current Ratings:
- Maximum output current: 25 mA.
- Maximum input current: ±1 µA.

6. Propagation Delay:
- Typical propagation delay: 10 ns at VCC = 5V.

7. Power Dissipation:
- Maximum power dissipation: 1W.

8. Temperature Range:
- Operating temperature range: -55°C to +125°C, suitable for military and aerospace applications.

9. Package Type:
- Available in a 14-pin Dual In-Line Package (DIP) or other package types depending on the specific variant.

## Features

- High-Speed Operation: The 54H08FM/B is designed for fast switching speeds, making it suitable for high-frequency applications.
- Low Power Consumption: The device operates with low static and dynamic power consumption, which is essential for battery-operated and energy-efficient designs.
- Robust Design: Built to withstand harsh environmental conditions, the 54H08FM/B is ideal for military and aerospace applications where reliability is paramount.
- Wide Supply Voltage Range: The ability to operate over a wide voltage range allows for flexibility in design and integration into various systems.
- Compatibility: The device is compatible with other logic families, making it easy to integrate into existing designs.

## Applications

The Rochester Electronics 54H08FM/B is suitable for a wide range of applications, including:

- Military and Aerospace Systems: Used in avionics, missile guidance systems, and other critical applications where reliability is essential.
- Industrial Control Systems: Employed in automation and control systems for manufacturing processes.
- Consumer Electronics: Can be used in various consumer devices that require reliable logic functions.
- Telecommunications: Suitable for use in communication equipment and networking devices.
- Automotive Applications: Can be integrated into automotive control systems for various functions.

## Conclusion

The Rochester Electronics 54H08FM/B is a versatile and reliable dual 4-input NAND gate that meets the stringent requirements of military and industrial applications. With its high-speed performance, low power consumption, and wide operating temperature range, it is an excellent choice for engineers looking to design robust digital systems. The combination of its features and specifications makes it a valuable component in a variety of electronic applications, ensuring reliable operation in demanding environments.
54H08FM/B Compare Parts
  • 54H08FM/B vs 54HC30FK/B
  • 54H08FM/B vs 54HC30/BCA
  • 54H08FM/B vs 54HC133J/B
  • 54H08FM/B vs 54HC09J/B
  • 54H08FM/B vs 54H62FM
  • 54H08FM/B vs 54H30J
  • 54H08FM/B vs 54H30DM
  • 54H08FM/B vs 54H22DM
  • 54H08FM/B vs 54H22/BCA
  • 54H08FM/B vs 54H20DM
  • 54H08FM/B vs 54H11FM
  • 54H08FM/B vs 54H11DM
  • 54H08FM/B vs 54H11DM
  • 54H08FM/B vs 54H10DM
  • 54H08FM/B vs 54H08DM/B
  • 54H08FM/B vs 54H08DM
  • 54H08FM/B vs 54H05FM
  • 54H08FM/B vs 54H05DM
  • 54H08FM/B vs 54H04/BCA
  • 54H08FM/B vs 54H01FM
  • 54H08FM/B vs 54H00W/B
  • 54H08FM/B vs 54H00DM
  • 54H08FM/B vs 54HC4049E/B
  • 54H08FM/B vs 54H72J/B
  • 54H08FM/B vs 54H62J/B
  • 54H08FM/B vs 54H53FM
  • 54H08FM/B vs 54H40FM
  • 54H08FM/B vs 54H40FM
  • 54H08FM/B vs 54H11W/R
  • 54H08FM/B vs 54H11DM/C
  • 54H08FM/B vs 54H01J/B
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.