54LS646JT/B
54LS646JT/B
Active
Description:  SINGLE 8 BIT BUS TRANSCEIVER
Manufacturer:  Rochester Electronics
Datasheet:   54LS646JT/B Datasheet
History Price: $265.16000
In Stock: 12800
54LS646JT/B Specification
Specification
Part No
54LS646JT/B
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Number of Elements
-
Number of Bits per Element
-
Input Type
-
Output Type
-
Current - Output High, Low
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
54LS646JT/B Related Parts
54LCX245J-QML
54LCX245J-QML
National Semiconductor
IC TXRX NON-INVERT 3.6V 20CERDIP
54LS125AFMQB
54LS125AFMQB
National Semiconductor
BUS DRIVER, LS SERIES TTL
54LS125ALM
54LS125ALM
National Semiconductor
BUS DRIVER, LS SERIES, 4 FUNC, 1
54LS125ALMQB
54LS125ALMQB
National Semiconductor
BUS DRIVER, LS SERIES TTL
54LS126FM
54LS126FM
National Semiconductor
BUS DRIVER, 1 FUNC, 4 BIT, TRUE
54LS126FMQB
54LS126FMQB
National Semiconductor
IC BUFFER NON-INVERT 5.5V 14CFP
54LS240FMQB
54LS240FMQB
National Semiconductor
BUS DRIVER, LS SERIES TTL
54LS240LMQB
54LS240LMQB
National Semiconductor
BUS DRIVER, LS SERIES TTL
54LS241DM
54LS241DM
National Semiconductor
BUS DRIVER, LS SERIES TTL
54LS241DMQB
54LS241DMQB
National Semiconductor
BUS DRIVER, LS SERIES TTL
54LS241LMQB
54LS241LMQB
National Semiconductor
BUS DRIVER, LS SERIES TTL
54LS243/BCA
54LS243/BCA
Rochester Electronics
DUAL MARKED (M38510/32802BCA)
54LS646JT/B Compare Parts
  • 54LS646JT/B vs 54LS368ADM
  • 54LS646JT/B vs 54LS367FM
  • 54LS646JT/B vs 54LS367DM
  • 54LS646JT/B vs 54LS367AFMQB
  • 54LS646JT/B vs 54LS367AFM
  • 54LS646JT/B vs 54LS367ADMQB
  • 54LS646JT/B vs 54LS367ADM
  • 54LS646JT/B vs 54LS366AFMQB
  • 54LS646JT/B vs 54LS366ADMQB
  • 54LS646JT/B vs 54LS365ALMQB
  • 54LS646JT/B vs 54LS365AFMQB
  • 54LS646JT/B vs 54LS365ADM
  • 54LS646JT/B vs 54LS28/BCA
  • 54LS646JT/B vs 54LS245LMQB
  • 54LS646JT/B vs 54LS245DMQB
  • 54LS646JT/B vs 54LS244LMQB
  • 54LS646JT/B vs 54LS244FMQB
  • 54LS646JT/B vs 54LS243/BCA
  • 54LS646JT/B vs 54LS241LMQB
  • 54LS646JT/B vs 54LS241DMQB
  • 54LS646JT/B vs 54LS241DM
  • 54LS646JT/B vs 54LS240LMQB
  • 54LS646JT/B vs 54LS240FMQB
  • 54LS646JT/B vs 54LS126FMQB
  • 54LS646JT/B vs 54LS126FM
  • 54LS646JT/B vs 54LS125ALMQB
  • 54LS646JT/B vs 54LS125ALM
  • 54LS646JT/B vs 54LS125AFMQB
  • 54LS646JT/B vs 54LCX245J-QML
  • 54LS646JT/B vs 54LS641J
  • 54LS646JT/B vs 54LS54/SDA
  • 54LS646JT/B vs 54LS54/BCA
  • 54LS646JT/B vs 54LS368FM
  • 54LS646JT/B vs 54LS366ALM
  • 54LS646JT/B vs 54LS244 L2
  • 54LS646JT/B vs 54LS126A/BCA
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.