54LS85DMQB
54LS85DMQB
Active
Description:  MAGNITUDE COMPARATOR
Manufacturer:  National Semiconductor
Datasheet:   54LS85DMQB Datasheet
History Price: $2.60000
In Stock: 42400
54LS85DMQB Specification
Specification
Part No
54LS85DMQB
Category
Logic - Comparators
Manufacturer
National Semiconductor
Series
54LS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Magnitude Comparator
Number of Bits
4
Output
Active High
Output Function
AB
Voltage - Supply
4.5V ~ 5.5V
Current - Output High, Low
400μA, 4mA
Max Propagation Delay @ V, Max CL
42ns @ 5V, 50pF
Current - Quiescent (Iq)
20 mA
Operating Temperature
-55 ℃ ~ 125 ℃
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
Mounting Type
Through Hole
54LS85DMQB PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 80 customer reviews from all over the world
Lucas Rafael
Brazil
5 stars
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
5 stars
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
5 stars
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
5 stars
2026-04-01 06:48
Everything is perfect.
Martina Ferri
Italy
5 stars
2026-03-31 18:16
All good seller excellent
Maria Schneider
Germany
5 stars
2026-03-31 12:15
Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description