5962-7802302M2A
5962-7802302M2A
Active
Description:  DS26F31MQML QUAD HIGH SPEED DIFF
Manufacturer:  National Semiconductor
History Price: Active
In Stock: 23200
5962-7802302M2A Specification
Specification
Part No
5962-7802302M2A
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Driver
Protocol
RS422
Number of Drivers/Receivers
4/0
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-CLCC
Supplier Device Package
20-LCCC (8.89x8.89)
5962-7802302M2A PDF Datasheet
5962-7802302M2A Related Parts
5962-7802003M2A
5962-7802003M2A
Texas Instruments
IC RECEIVER 0/4 20LCCC
5962-7802003MFA
5962-7802003MFA
Texas Instruments
AM26LS32AM QUADRUPLE DIFFERENTIA
5962-7802004M2A
5962-7802004M2A
Texas Instruments
AM26LS33AM QUADRUPLE DIFFERENTIA
5962-7802004MFA
5962-7802004MFA
Texas Instruments
AM26LS33AM QUADRUPLE DIFFERENTIA
5962-7802005M2A
5962-7802005M2A
National Semiconductor
DS26F32MQML QUAD DIFFERENTIAL LI
5962-7802006QEA
5962-7802006QEA
National Semiconductor
DS26LS32MQML QUAD DIFFERENTIAL L
5962-7802301MEA
5962-7802301MEA
National Semiconductor
AM26LS31M QUADRUPLE DIFFERENTIAL
5962-7802301MEA
5962-7802301MEA
Texas Instruments
AM26LS31M QUADRUPLE DIFFERENTIAL
5962-7802301Q2A
5962-7802301Q2A
Texas Instruments
AM26LS31M QUADRUPLE DIFFERENTIAL
5962-7802301Q2A
5962-7802301Q2A
National Semiconductor
AM26LS31M QUADRUPLE DIFFERENTIAL
5962-8688802DA
5962-8688802DA
Texas Instruments
SN55189A QUADRUPLE LINE RECEIVER
5962-8754601PA
5962-8754601PA
National Semiconductor
DS9638QML RS-422 DUAL HIGH SPEED
5962-7802302M2A Compare Parts
  • 5962-7802302M2A vs 5962L9583401VFA
  • 5962-7802302M2A vs 5962-9865201QFA
  • 5962-7802302M2A vs 5962-9762601QKA
  • 5962-7802302M2A vs 5962-9762101QFA
  • 5962-7802302M2A vs 5962-9684901QXA
  • 5962-7802302M2A vs 5962-9681501QXA
  • 5962-7802302M2A vs 5962-9583401Q2A
  • 5962-7802302M2A vs 5962-9559001QXA
  • 5962-7802302M2A vs 5962-9558201QEA
  • 5962-7802302M2A vs 5962-9557601NXD
  • 5962-7802302M2A vs 5962-9456503MEA
  • 5962-7802302M2A vs 5962-9456501MEA
  • 5962-7802302M2A vs 5962-9450201QXA
  • 5962-7802302M2A vs 5962-9318301Q2A
  • 5962-7802302M2A vs 5962-9164001QFA
  • 5962-7802302M2A vs 5962-9164001QEA
  • 5962-7802302M2A vs 5962-9164001M2A
  • 5962-7802302M2A vs 5962-9163901Q2A
  • 5962-7802302M2A vs 5962-9155401M3A
  • 5962-7802302M2A vs 5962-9087001MKA
  • 5962-7802302M2A vs 5962-9076604QFA
  • 5962-7802302M2A vs 5962-9076603QFA
  • 5962-7802302M2A vs 5962-9076504Q2A
  • 5962-7802302M2A vs 5962-9076503QFA
  • 5962-7802302M2A vs 5962-9076501M2A
  • 5962-7802302M2A vs 5962-9050602RA
  • 5962-7802302M2A vs 5962-9050601RA
  • 5962-7802302M2A vs 5962-8987701EA
  • 5962-7802302M2A vs 5962-89877012C
  • 5962-7802302M2A vs 5962-8968101SA
  • 5962-7802302M2A vs 5962-8968101RA
  • 5962-7802302M2A vs 5962-89681012A
  • 5962-7802302M2A vs 5962-8968001SA
  • 5962-7802302M2A vs 5962-8968001RA
  • 5962-7802302M2A vs 5962-8874501FA
  • 5962-7802302M2A vs 5962-88745012A
  • 5962-7802302M2A vs 5962-88744022A
  • 5962-7802302M2A vs 5962-8874401FA
  • 5962-7802302M2A vs 5962-8874401EA
  • 5962-7802302M2A vs 5962-88744012A
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads