74123PC
74123PC
Active
Description:  IC MULTIVIBRATOR
Manufacturer:  National Semiconductor
Datasheet:   74123PC Datasheet
History Price: Active
In Stock: 9260
74123PC Specification
Specification
Part No
74123PC
Category
Logic - Multivibrators
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Monostable
Independent Circuits
2
Schmitt Trigger Input
No
Propagation Delay
40 ns
Current - Output High, Low
-
Voltage - Supply
3 V ~ 18 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
74123PC PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 60 customer reviews from all over the world
Paula Martínez
Spain
5 stars
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
5 stars
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
5 stars
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
5 stars
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
5 stars
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
5 stars
2026-03-24 11:43
Very, very well packed