74279PC
74279PC
Active
Description:  R-S LATCH 1-BIT, TTL
Manufacturer:  National Semiconductor
Datasheet:   74279PC Datasheet
History Price: $0.53000
In Stock: 28000
74279PC Specification
Specification
Part No
74279PC
Category
Logic - Latches
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
S-R Latch
Circuit
1:1
Output Type
Standard
Voltage - Supply
4.75V ~ 5.25V
Independent Circuits
4
Delay Time - Propagation
-
Current - Output High, Low
-
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
74279PC PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 136 customer reviews from all over the world
James Smith
United Kingdom
5 stars
2026-03-16 04:38
19 Days from order to delivery. Items as per the description.
Anouk de Wit
Netherlands
5 stars
2026-03-15 14:17
I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
Mindaugas Arvydas
Lithuania
5 stars
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
5 stars
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
5 stars
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
5 stars
2026-03-12 07:30
Received all Serto description need recommend seller Thank you