74S153PC
74S153PC
Active
Description:  MUX, 2-FUNC, 4 LINE INPUT, TTL
Manufacturer:  National Semiconductor
Datasheet:   74S153PC Datasheet
History Price: $0.71000
In Stock: 36000
74S153PC Specification
Specification
Part No
74S153PC
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
National Semiconductor
Series
54S
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Data Selector/Multiplexer
Circuit
2 x 4:1
Independent Circuits
1
Current - Output High, Low
-
Voltage Supply Source
Single Supply
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
74S153PC PDF Datasheet
74S153PC Related Parts
74S138DC
74S138DC
National Semiconductor
DECODER/DRIVER, TTL
74S138PC
74S138PC
National Semiconductor
DECODER/DRIVER, TTL, PDIP16
74S139DC
74S139DC
National Semiconductor
DECODER/DRIVER, TTL
74S139PC
74S139PC
National Semiconductor
DECODER/DRIVER
74S151DC
74S151DC
National Semiconductor
IC MULTIPLEXER 1 X 8:1 16CDIP
74S151PC
74S151PC
National Semiconductor
MUX, 1-FUNC, 8 LINE INPUT, TTL
74S153DC
74S153DC
National Semiconductor
MULTIPLEXER
74S157PC
74S157PC
National Semiconductor
MUX, 4-FUNC, 2 LINE INPUT, TTL
74S158DC
74S158DC
National Semiconductor
MUX, 4-FUNC, 2 LINE INPUT, TTL
74S158PC
74S158PC
National Semiconductor
MUX, 4-FUNC, 2 LINE INPUT, TTL
74S257DC
74S257DC
National Semiconductor
MULTIPLEXER
74S257PC
74S257PC
National Semiconductor
MULTIPLEXER
74S153PC Compare Parts
  • 74S153PC vs 74S257PC
  • 74S153PC vs 74S257DC
  • 74S153PC vs 74S158PC
  • 74S153PC vs 74S158DC
  • 74S153PC vs 74S157PC
  • 74S153PC vs 74S153DC
  • 74S153PC vs 74S151PC
  • 74S153PC vs 74S151DC
  • 74S153PC vs 74S139PC
  • 74S153PC vs 74S139DC
  • 74S153PC vs 74S138PC
  • 74S153PC vs 74S138DC
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.