9310DC
9310DC
Active
Description:  IC BCD COUNTER 4-BIT 16CDIP
Manufacturer:  National Semiconductor
Datasheet:   9310DC Datasheet
History Price: $3.04000
In Stock: 7200
9310DC Specification
Specification
Part No
9310DC
Category
Logic - Counters, Dividers
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
BCD Counter, Decade
Direction
Up
Number of Elements
1
Number of Bits per Element
4
Reset
Asynchronous
Timing
Synchronous
Count Rate
30 MHz
Trigger Type
Positive Edge
Voltage - Supply
4.75 V ~ 5.25 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
9310DC PDF Datasheet
9310DC Related Parts
9310FM
9310FM
National Semiconductor
IC BCD COUNTER 4-BIT 16CFP
9310FM
9310FM
Rochester Electronics
9310 - BCD DECADE COUNTER (MIL T
9316DC
9316DC
National Semiconductor
IC BINARY COUNTER 4-BIT 16CDIP
9316DM
9316DM
National Semiconductor
IC BINARY COUNTER 4-BIT 16WQFN
9316FM
9316FM
National Semiconductor
IC BINARY COUNTER 4-BIT 16WQFN
9316FMQB
9316FMQB
National Semiconductor
IC BINARY COUNTER 4BIT 16CFLTPK
9319PC
9319PC
National Semiconductor
IC DECADE COUNTER 10-BIT 16DIP
9310DM
9310DM
National Semiconductor
IC BCD COUNTER 4-BIT 16CDIP
9310PC
9310PC
National Semiconductor
IC BCD COUNTER 4-BIT 16DIP
9310DC Compare Parts
  • 9310DC vs 9316FMQB
  • 9310DC vs 9316FM
  • 9310DC vs 9316DM
  • 9310DC vs 9316DC
  • 9310DC vs 9310FM
  • 9310DC vs 9310FM
  • 9310DC vs 9310PC
  • 9310DC vs 9310DM
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.