DP8422V-33
DP8422V-33
Active
Description:  DRAM CONTROLLER, 4M X 1 PQCC84
Manufacturer:  National Semiconductor
Datasheet:   DP8422V-33 Datasheet
History Price: $57.00000
In Stock: 40400
DP8422V-33 Specification
Specification
Part No
DP8422V-33
Category
Memory - Controllers
Manufacturer
National Semiconductor
Series
DP8422V
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Controller Type
Dynamic RAM (DRAM)
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0℃ ~ 70℃ (TA)
Mounting Type
Surface Mount
Package / Case
84-LCC (J-Lead)
Supplier Device Package
84-PLCC (29.31x29.31)
DP8422V-33 PDF Datasheet
DP8422V-33 Related Parts
DP8409AD
DP8409AD
National Semiconductor
DRAM CONTROLLER, 256K X 1
DP8419V-70
DP8419V-70
National Semiconductor
DRAM CONTROLLER, 256K X 1
DP8420AV-20
DP8420AV-20
National Semiconductor
DRAM CONTROLLER, CMOS
DP8420AVX-25
DP8420AVX-25
National Semiconductor
DRAM CONTROLLER, CMOS
DP8420V-33
DP8420V-33
National Semiconductor
DRAM CONTROLLER, 256K X 1 PQCC68
DP8421ATV-25
DP8421ATV-25
National Semiconductor
DRAM CONTROLLER, CMOS, PQCC68
DP8421ATVX-25
DP8421ATVX-25
National Semiconductor
DRAM CONTROLLER, CMOS, PQCC68
DP8421ATVX-25
DP8421ATVX-25
Texas Instruments
IC CTRLR/DVR CMOS PROGRAM 68PLCC
DP8421AV-20
DP8421AV-20
Texas Instruments
IC CTRLR/DVR CMOS PROGRAM 68PLCC
DP8421AV-25
DP8421AV-25
National Semiconductor
DRAM CONTROLLER, CMOS
DP8421AV-25
DP8421AV-25
Texas Instruments
IC CTRLR/DVR CMOS PROGRAM 68PLCC
DP8421AVX-20
DP8421AVX-20
Texas Instruments
IC CTRLR/DVR CMOS PROGRAM 68PLCC
DP8422V-33 Description
The National Semiconductor DP8422V-33 is a highly integrated dual-port memory controller designed for use in various digital applications, particularly in systems that require efficient data handling and communication between multiple processors or devices. This device is part of National Semiconductor%27s family of high-performance integrated circuits and is known for its reliability and versatility in managing memory access.

## Product Overview

The DP8422V-33 is specifically designed to facilitate communication between two separate data buses, allowing for simultaneous read and write operations. This capability makes it ideal for applications in networking, telecommunications, and data processing systems where high-speed data transfer and efficient memory management are critical.

## Specifications

1. Device Type: Dual-Port Memory Controller
2. Supply Voltage:
- Vcc: 3.3V ± 10%
3. Operating Temperature Range:
- Commercial: 0°C to +70°C
- Industrial: -40°C to +85°C
4. Data Bus Width:
- 8 bits
5. Address Bus Width:
- 16 bits
6. Maximum Access Time:
- 100 ns (typical)
7. Maximum Memory Size:
- Up to 64K x 8 bits
8. Control Signals:
- Read, Write, and Chip Select
9. Package Type:
- 28-Pin DIP (Dual In-line Package)
10. Pin Configuration:
- Standard pin configuration for easy integration into existing designs

## Features

- Dual-Port Architecture: The DP8422V-33 supports dual-port memory access, allowing two processors or devices to read from and write to the memory simultaneously without conflicts. This feature enhances system performance and efficiency.

- High-Speed Operation: With a maximum access time of 100 ns, the device is capable of handling high-speed data transfers, making it suitable for applications that require rapid data processing.

- Flexible Memory Management: The controller can manage various types of memory configurations, providing flexibility in system design and implementation.

- Low Power Consumption: Designed for efficiency, the DP8422V-33 operates at a low power level, making it suitable for battery-operated and energy-sensitive applications.

- Robust Control Signals: The device includes essential control signals for read and write operations, ensuring reliable memory access and data integrity.

## Applications

The National Semiconductor DP8422V-33 is suitable for a wide range of applications, including:

- Networking Equipment: Ideal for routers, switches, and other networking devices that require efficient data handling and communication.

- Telecommunications: Used in telecommunication systems for managing data flow between different components and ensuring reliable communication.

- Data Processing Systems: Suitable for applications in data acquisition, processing, and storage where dual-port memory access is beneficial.

- Embedded Systems: Can be integrated into various embedded systems that require efficient memory management and high-speed data transfer.

- Industrial Automation: Used in industrial control systems for managing data from sensors and actuators in real-time.

## Conclusion

The National Semiconductor DP8422V-33 is a powerful and versatile dual-port memory controller that offers high-speed data handling and efficient memory management for a variety of applications. Its dual-port architecture, low power consumption, and robust performance make it an excellent choice for developers and engineers working on networking, telecommunications, and data processing systems. For more information, you can refer to National Semiconductor%27s official documentation or technical support resources to assist with specific design and implementation needs.
DP8422V-33 Compare Parts
  • DP8422V-33 vs DP84T22V-25
  • DP8422V-33 vs DP8440VLJ-25
  • DP8422V-33 vs DP8431VX-33
  • DP8422V-33 vs DP8430V-33
  • DP8422V-33 vs DP8429VX-70
  • DP8422V-33 vs DP8422VX-33
  • DP8422V-33 vs DP8422AVX-25
  • DP8422V-33 vs DP8422AVX-25
  • DP8422V-33 vs DP8422AVX-20
  • DP8422V-33 vs DP8422AV-25
  • DP8422V-33 vs DP8422AV-25
  • DP8422V-33 vs DP8422AV-20
  • DP8422V-33 vs DP8422ATVX-25
  • DP8422V-33 vs DP8422ATV-25
  • DP8422V-33 vs DP8421AVX-25
  • DP8422V-33 vs DP8421AVX-20
  • DP8422V-33 vs DP8421AV-25
  • DP8422V-33 vs DP8421AV-25
  • DP8422V-33 vs DP8421AV-20
  • DP8422V-33 vs DP8421ATVX-25
  • DP8422V-33 vs DP8421ATVX-25
  • DP8422V-33 vs DP8421ATV-25
  • DP8422V-33 vs DP8420V-33
  • DP8422V-33 vs DP8420AVX-25
  • DP8422V-33 vs DP8420AV-20
  • DP8422V-33 vs DP8419V-70
  • DP8422V-33 vs DP8409AD
  • DP8422V-33 vs DP8429TD-70
  • DP8422V-33 vs DP8429D-MSP
  • DP8422V-33 vs DP8429D-80
  • DP8422V-33 vs DP8429D-70
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.