DS75150N
DS75150N
Obsolete
Description:  IC TRANSCEIVER 2/0 8DIP
Manufacturer:  National Semiconductor
Datasheet:   DS75150N Datasheet
History Price: $0.60000
In Stock: 46000
DS75150N Specification
Specification
Part No
DS75150N
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/0
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
10.8V ~ 13.2V
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
DS75150N PDF Datasheet
DS75150N Related Parts
DS75107AN
DS75107AN
National Semiconductor
LINE RECEIVER
DS75107BN
DS75107BN
Texas Instruments
IC RECEIVER 0/2 14DIP
DS75107J
DS75107J
National Semiconductor
LINE RECEIVER
DS75107MX
DS75107MX
National Semiconductor
IC RECEIVER 0/2 14SOIC
DS75107N
DS75107N
National Semiconductor
IC RECEIVER 0/2 14DIP
DS75108M
DS75108M
National Semiconductor
LINE RECEIVER
DS75108N
DS75108N
National Semiconductor
IC RECEIVER 0/2 14DIP
DS75113M
DS75113M
National Semiconductor
LINE DRIVER
DS75113MX
DS75113MX
National Semiconductor
LINE DRIVER
DS75113N
DS75113N
National Semiconductor
IC TRANSCEIVER 2/0 16DIP
DS75114N
DS75114N
National Semiconductor
IC TRANSCEIVER 2/0 16DIP
DS75121N
DS75121N
National Semiconductor
IC TRANSCEIVER 2/0 16DIP
DS75150N Compare Parts
  • DS75150N vs DS7832FKB
  • DS75150N vs DS7832FK
  • DS75150N vs DS7832AW
  • DS75150N vs DS7831WB
  • DS75150N vs DS7831W/883C
  • DS75150N vs DS7831J
  • DS75150N vs DS75453N
  • DS75150N vs DS75453M
  • DS75150N vs DS75452N
  • DS75150N vs DS75452N
  • DS75150N vs DS75452MX
  • DS75150N vs DS75452M
  • DS75150N vs DS75451N
  • DS75150N vs DS75451MX
  • DS75150N vs DS75451M
  • DS75150N vs DS75208N
  • DS75150N vs DS75176BTN/NOPB
  • DS75150N vs DS75176BTN
  • DS75150N vs DS75176BTMX/NOPB
  • DS75150N vs DS75176BTMX
  • DS75150N vs DS75176BTM/NOPB
  • DS75150N vs DS75176BTM
  • DS75150N vs DS75176BN/NOPB
  • DS75150N vs DS75176BN
  • DS75150N vs DS75176BMX/NOPB
  • DS75150N vs DS75176BMX
  • DS75150N vs DS75176BMX
  • DS75150N vs DS75176BM/NOPB
  • DS75150N vs DS75176BM
  • DS75150N vs DS75154MX
  • DS75150N vs DS75129N
  • DS75150N vs DS75124N
  • DS75150N vs DS75123N
  • DS75150N vs DS75121N
  • DS75150N vs DS75114N
  • DS75150N vs DS75113N
  • DS75150N vs DS75113MX
  • DS75150N vs DS75113M
  • DS75150N vs DS75108N
  • DS75150N vs DS75108M
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.