Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ National Semiconductor DS90C241QVSX
DS90C241QVSX
Active
Interface - Serializers, Deserializers
Description:
1 FUNC, 24 DRIVER, PQFP48
Manufacturer:
National Semiconductor
Datasheet:
DS90C241QVSX Datasheet
History Price: $6.58000
In Stock: 7600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS90C241QVSX Specification
Specification
Part No
DS90C241QVSX
Category
Interface - Serializers, Deserializers
Manufacturer
National Semiconductor
Series
Automotive, AEC-Q100
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Serializer
Data Rate
840Mbps
Input Type
LVCMOS
Output Type
FPD-Link II, LVDS
Number of Inputs
24
Number of Outputs
1
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-TQFP
Supplier Device Package
48-TQFP (7x7)
DS90C241QVSX PDF Datasheet
DS90C241QVSX Datasheet
Click and Download: DS90C241QVSX Datasheet
DS90C241QVSX Related Parts
DS90C124IVS
National Semiconductor
LINE RECEIVER, 1 FUNC, 1 RCVR, P
DS90C124IVS/NOPB
Texas Instruments
IC SRL/DESRL 24BIT LVDS 48-TQFP
DS90C124IVSX/NOPB
National Semiconductor
DS90C124 5-35MHZ DC- BALANCED 24
DS90C124IVSX/NOPB
Texas Instruments
IC SRL/DESRL 24BIT LVDS 48-TQFP
DS90C124QVS/NOPB
Texas Instruments
IC SER/DESER 24BIT LVDS 48-TQFP
DS90C124QVSX/NOPB
Texas Instruments
IC SER/DESER 24BIT LVDS 48-TQFP
DS90C185SQ/NOPB
Texas Instruments
IC SERIALIZER LVDS LP 48WQFN
DS90C185SQE/NOPB
Texas Instruments
IC SERIALIZER LVDS LP 48WQFN
DS90C185SQX
National Semiconductor
LINE RECEIVER
DS90C185SQX/NOPB
National Semiconductor
DS90C185 LOW POWER FPD-LINK (LVD
DS90C185SQX/NOPB
Texas Instruments
DS90C185 LOW POWER FPD-LINK (LVD
DS90C185SQX/NOPB
Texas Instruments
IC SERIALIZER LVDS LP 48WQFN
DS90C241QVSX Compare Parts
DS90C241QVSX vs DS99R421QSQX/J7003070
DS90C241QVSX vs DS99R421QSQ/NOPB
DS90C241QVSX vs DS99R421ISQX/NOPB
DS90C241QVSX vs DS99R421ISQ/NOPB
DS90C241QVSX vs DS99R124QSQX/NOPB
DS90C241QVSX vs DS99R124QSQE/NOPB
DS90C241QVSX vs DS99R124QSQ/NOPB
DS90C241QVSX vs DS99R124QSQ/NOPB
DS90C241QVSX vs DS99R124AQSQX/NOPB
DS90C241QVSX vs DS99R124AQSQE/NOPB
DS90C241QVSX vs DS99R124AQSQE/NOPB
DS90C241QVSX vs DS99R124AQSQ/NOPB
DS90C241QVSX vs DS99R106VSX/NOPB
DS90C241QVSX vs DS99R106VS/NOPB
DS90C241QVSX vs DS99R106SQX/NOPB
DS90C241QVSX vs DS99R106SQ/NOPB
DS90C241QVSX vs DS99R105VSX/NOPB
DS90C241QVSX vs DS99R105VS/NOPB
DS90C241QVSX vs DS99R105VS/NOPB
DS90C241QVSX vs DS99R105SQX/NOPB
DS90C241QVSX vs DS99R105SQ/NOPB
DS90C241QVSX vs DS99R104TVSX/NOPB
DS90C241QVSX vs DS99R104TVSX/NOPB
DS90C241QVSX vs DS99R104TVS/NOPB
DS90C241QVSX vs DS99R104TSQX/NOPB
DS90C241QVSX vs DS99R104TSQX/NOPB
DS90C241QVSX vs DS99R104TSQ/NOPB
DS90C241QVSX vs DS99R104TSQ/NOPB
DS90C241QVSX vs DS99R104TSQ
DS90C241QVSX vs DS99R103TVSX/NOPB
DS90C241QVSX vs DS99R103TVSX/NOPB
DS90C241QVSX vs DS99R103TVS/NOPB
DS90C241QVSX vs DS99R103TSQX/NOPB
DS90C241QVSX vs DS99R103TSQX/NOPB
DS90C241QVSX vs DS99R103TSQ/NOPB
DS90C241QVSX vs DS99R103TSQ/NOPB
DS90C241QVSX vs DS99R103TSQ
DS90C241QVSX vs DS99R102VSX/NOPB
DS90C241QVSX vs DS99R102VSX/NOPB
DS90C241QVSX vs DS99R102VS/NOPB
Customer Reviews
4.95 out of 5.00 stars from 132 customer reviews from all over the world
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested