DS90CR288MTDX
DS90CR288MTDX
Obsolete
Description:  LINE RECEIVER, 5 FUNC, 5 RCVR
Manufacturer:  National Semiconductor
History Price: $5.04000
In Stock: 16000
DS90CR288MTDX Specification
Specification
Part No
DS90CR288MTDX
Category
Interface - Specialized
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
-
Interface
-
Voltage - Supply
3V ~ 3.6V
Package / Case
56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
56-TSSOP
Mounting Type
Surface Mount
DS90CR288MTDX PDF Datasheet
DS90CR288MTDX Related Parts
DS90C363BMT
DS90C363BMT
Texas Instruments
IC INTERFACE SPECIALIZED 48TSSOP
DS90C363BMT/NOPB
DS90C363BMT/NOPB
Texas Instruments
IC INTERFACE SPECIALIZED 48TSSOP
DS90C363BMTX/NOPB
DS90C363BMTX/NOPB
Texas Instruments
IC INTERFACE SPECIALIZED 48TSSOP
DS90C363MTD
DS90C363MTD
National Semiconductor
LINE DRIVER, 3 FUNC, 3 DRIVER, C
DS90C363MTD
DS90C363MTD
Texas Instruments
IC INTERFACE SPECIALIZED 48TSSOP
DS90C363MTD/NOPB
DS90C363MTD/NOPB
Texas Instruments
IC INTERFACE SPECIALIZED 48TSSOP
DS90C363MTDX
DS90C363MTDX
Texas Instruments
IC INTERFACE SPECIALIZED 48TSSOP
DS90C363MTDX/NOPB
DS90C363MTDX/NOPB
Texas Instruments
IC INTERFACE SPECIALIZED 48TSSOP
DS90C363MTDX/NOPB
DS90C363MTDX/NOPB
Texas Instruments
DS90C363 3.3-V PROGRAMMABLE LVDS
DS90CF363BMT/NOPB
DS90CF363BMT/NOPB
Texas Instruments
IC INTERFACE SPECIALIZED 48TSSOP
DS90CF363BMT/NOPB
DS90CF363BMT/NOPB
National Semiconductor
DS90CF363B +3.3V PROGRAMMABLE LV
DS90CF363BMTX/NOPB
DS90CF363BMTX/NOPB
Texas Instruments
IC INTERFACE SPECIALIZED 48TSSOP
DS90CR288MTDX Compare Parts
  • DS90CR288MTDX vs DS90CR584MTDX
  • DS90CR288MTDX vs DS90CR583MTDX
  • DS90CR288MTDX vs DS90CR583MTD
  • DS90CR288MTDX vs DS90CR583MTD
  • DS90CR288MTDX vs DS90CR581MTD
  • DS90CR288MTDX vs DS90CR562MTDX
  • DS90CR288MTDX vs DS90CR562MTD
  • DS90CR288MTDX vs DS90CR562MTD
  • DS90CR288MTDX vs DS90CR561MTDX
  • DS90CR288MTDX vs DS90CR561MTDX
  • DS90CR288MTDX vs DS90CR561MTD
  • DS90CR288MTDX vs DS90CR561MTD
  • DS90CR288MTDX vs DS90CR288MTD
  • DS90CR288MTDX vs DS90CR288MTD
  • DS90CR288MTDX vs DS90CR288ASLC/NOPB
  • DS90CR288MTDX vs DS90CR288AMTDX/NOPB
  • DS90CR288MTDX vs DS90CR288AMTDX
  • DS90CR288MTDX vs DS90CR288AMTDX
  • DS90CR288MTDX vs DS90CR288AMTD/NOPB
  • DS90CR288MTDX vs DS90CR288AMTD
  • DS90CR288MTDX vs DS90CR288AMTD
  • DS90CR288MTDX vs DS90CR287SLC/NOPB
  • DS90CR288MTDX vs DS90CR287MTDX/NOPB
  • DS90CR288MTDX vs DS90CR287MTD/NOPB
  • DS90CR288MTDX vs DS90CR287MTD
  • DS90CR288MTDX vs DS90CR286MTDX/NOPB-NS
  • DS90CR288MTDX vs DS90CR286MTDX/NOPB
  • DS90CR288MTDX vs DS90CR286MTDX/NOPB
  • DS90CR288MTDX vs DS90CR286MTD/NOPB
  • DS90CR288MTDX vs DS90CR286MTD
  • DS90CR288MTDX vs DS90CR286ATDGGRQ1
  • DS90CR288MTDX vs DS90CR286ATDGGQ1
  • DS90CR288MTDX vs DS90CR286AQMTX/NOPB
  • DS90CR288MTDX vs DS90CR286AQMT/NOPB
  • DS90CR288MTDX vs DS90CR286AQMT/NOPB
  • DS90CR288MTDX vs DS90CR286AMTDX/NOPB
  • DS90CR288MTDX vs DS90CR286AMTDX
  • DS90CR288MTDX vs DS90CR286AMTD/NOPB
  • DS90CR288MTDX vs DS90CR286AMTD
  • DS90CR288MTDX vs DS90CR285SLC
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.