LM1458MX
LM1458MX
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  National Semiconductor
Datasheet:   LM1458MX Datasheet
History Price: $0.77000
In Stock: 10000
LM1458MX Specification
Specification
Part No
LM1458MX
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
0.5V/μs
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
200 nA
Voltage - Input Offset
1 mV
Current - Supply
3mA (x2 Channels)
Current - Output / Channel
20 mA
Voltage - Supply Span (Min)
36 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LM1458MX PDF Datasheet
LM1458MX Related Parts
LM101AH
LM101AH
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM101AH/NOPB
LM101AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM101AJ
LM101AJ
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8CDIP
LM101AJ/883
LM101AJ/883
National Semiconductor
IC OPAMP GP 1 CIRCUIT 8CDIP
LM107H/S
LM107H/S
Rochester Electronics
IC OPAMP GP TO99-8
LM107J-14/883
LM107J-14/883
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 14CERDIP
LM107J/883
LM107J/883
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CDIP
LM108AFKB
LM108AFKB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 14CDIP
LM108AH/NOPB
LM108AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM108AJ-8/B
LM108AJ-8/B
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 14CERDIP
LM108AL
LM108AL
Rochester Electronics
IC OPAMP GP TO99-8
LM108H
LM108H
Rochester Electronics
IC OPAMP GP 1 CIRCUIT TO99-8
LM1458MX Description
onsemi LM1458MX Overview

The onsemi LM1458MX is a dual operational amplifier designed for a variety of applications requiring high precision, low power consumption, and reliable performance. The LM1458MX is part of the LM1458 family of op-amps and is widely used in signal processing, audio systems, analog signal amplification, and control systems. It is ideal for applications where low noise and high gain are crucial, making it a popular choice for consumer electronics, industrial control, and instrumentation.

Key Features

* Dual Op-Amp Configuration: The LM1458MX contains two independent, high-gain, internally frequency-compensated operational amplifiers, which makes it suitable for various differential and single-ended signal processing tasks.
* Wide Supply Voltage Range: The device operates within a supply voltage range of 3V to 32V (single supply) or ±1.5V to ±16V (dual supply), offering flexibility in power supply configurations for different applications.
* Low Power Consumption: The LM1458MX has a low power consumption, making it suitable for battery-operated devices and applications requiring efficient energy use.
* Low Input Bias Current: The op-amp has a low input bias current, typically < 100nA, which minimizes offset errors in signal processing circuits.
* High Common-Mode Rejection Ratio (CMRR): The device features a high CMRR, ensuring excellent rejection of common-mode noise and stable performance in environments with significant electrical noise.
* Wide Operating Temperature Range: The LM1458MX is rated for an extended temperature range of -40°C to +85°C, making it suitable for use in industrial and automotive applications where temperature variations are common.

Electrical Characteristics

* Supply Voltage: The LM1458MX can operate with a single supply voltage between 3V to 32V or a dual supply voltage ranging from ±1.5V to ±16V, providing versatility in different circuit configurations.
* Input Offset Voltage (V_os): The input offset voltage is typically 2mV, with a maximum of 6mV. This low offset voltage ensures accurate amplification of small signals, making it suitable for high-precision applications.
* Input Bias Current (I_b): The typical input bias current is 50nA, with a maximum value of 100nA. This low input bias current helps to minimize errors and ensures more accurate signal amplification.
* Output Voltage Swing: The LM1458MX can swing its output within 0V to (V+ - 1.5V), where V+ is the positive supply voltage, providing sufficient output swing for most common applications.
* Slew Rate (SR): The slew rate of the LM1458MX is typically 0.3V/µs, which provides adequate speed for many standard signal processing tasks without excessive distortion.
* Gain-Bandwidth Product (GBP): The gain-bandwidth product is typically 1MHz, meaning that the op-amp can operate effectively at moderate frequencies while providing sufficient amplification and bandwidth for a wide range of applications.
* Common-Mode Rejection Ratio (CMRR): The typical CMRR is 90dB, indicating that the op-amp is highly effective at rejecting unwanted noise and ensuring stable performance even in noisy environments.
* Power Consumption: The typical supply current is 3mA per amplifier, leading to a total current draw of 6mA for the dual amplifier configuration, making it suitable for low-power designs.

Thermal Characteristics

* Operating Temperature Range: The LM1458MX is rated for an operating temperature range of -40°C to +85°C, making it suitable for industrial, automotive, and other environments that require reliable operation in extreme temperatures.
* Storage Temperature Range: The storage temperature range is -65°C to +150°C, ensuring that the device can withstand storage in harsh conditions without degradation in performance.
* Thermal Resistance: The thermal resistance from junction to ambient (RthJA) for the 8-pin DIP package is typically 150°C/W, ensuring efficient heat dissipation during operation.

Package and Pinout

* Package Type: The LM1458MX comes in an 8-pin small outline (SOIC-8) package, which is ideal for surface-mount applications where space-saving is important.
* Pin Configuration:

* Pin 1: Offset Null
* Pin 2: Inverting Input (Amp 1)
* Pin 3: Non-Inverting Input (Amp 1)
* Pin 4: V− (Negative Power Supply)
* Pin 5: Non-Inverting Input (Amp 2)
* Pin 6: Inverting Input (Amp 2)
* Pin 7: V+ (Positive Power Supply)
* Pin 8: Offset Null

The package offers a compact solution for mounting the device in both consumer electronics and industrial systems where board space is limited.

Applications

* Signal Amplification: The LM1458MX is commonly used in audio amplifiers, sensor signal conditioning, and other applications requiring precise amplification of analog signals.
* Active Filters: The dual operational amplifier configuration allows it to be used in active filter circuits, providing efficient filtering of unwanted signals while maintaining the desired signal bandwidth.
* Voltage Followers: The device is used in buffering applications, where it is configured as a voltage follower (buffer) to provide impedance matching between stages while maintaining signal integrity.
* Comparator Circuits: The LM1458MX can be used in comparator circuits for applications such as overcurrent detection, voltage monitoring, and threshold detection.
* Oscillators: The op-amp is suitable for oscillator circuits in applications like waveform generation for clocks, tone generation, and modulation.
* Sensor Interfaces: The LM1458MX is commonly found in sensor interface circuits, amplifying the output of various types of sensors (temperature, pressure, light, etc.) to a level that can be processed by microcontrollers or other digital circuits.

Advantages

* Low Power Consumption: With a typical supply current of 3mA per amplifier, the LM1458MX is ideal for low-power applications, such as battery-powered devices and energy-efficient designs.
* Dual Configuration: The inclusion of two independent operational amplifiers in a single package provides space-saving and cost-effective solutions for applications requiring multiple amplifiers.
* High CMRR: The high CMRR (90dB) ensures excellent rejection of common-mode signals, making the LM1458MX highly effective in noisy environments.
* Wide Operating Voltage: The wide supply voltage range of 3V to 32V allows the LM1458MX to be used in a broad range of system designs, from low-voltage systems to standard voltage systems.
* Versatile Applications: With its low offset voltage, low bias current, and high CMRR, the LM1458MX is versatile enough to handle a variety of analog signal processing tasks with precision and stability.

Conclusion
The onsemi LM1458MX is a versatile and reliable dual operational amplifier ideal for applications in signal amplification, audio systems, sensor interfaces, and voltage regulation. With a wide supply voltage range, low power consumption, and high CMRR, it offers a reliable and energy-efficient solution for both consumer and industrial applications. Its low offset voltage, low input bias current, and wide temperature range make it suitable for use in precision instrumentation, automotive, and communication systems where high-performance analog signal processing is crucial.
LM1458MX Compare Parts
  • LM1458MX vs LM158WDT
  • LM1458MX vs LM158QT
  • LM1458MX vs LM158N
  • LM1458MX vs LM158J
  • LM1458MX vs LM158H/NOPB
  • LM1458MX vs LM158H
  • LM1458MX vs LM158FKB
  • LM1458MX vs LM158DT
  • LM1458MX vs LM158AJGB
  • LM1458MX vs LM158AJ
  • LM1458MX vs LM158AH/NOPB
  • LM1458MX vs LM158AH/883
  • LM1458MX vs LM158AH
  • LM1458MX vs LM1558H/NOPB
  • LM1458MX vs LM1558H
  • LM1458MX vs LM1536J/883
  • LM1458MX vs LM1536H/883
  • LM1458MX vs LM148J/PB
  • LM1458MX vs LM148J
  • LM1458MX vs LM146J/B
  • LM1458MX vs LM1458N/NOPB
  • LM1458MX vs LM1458N
  • LM1458MX vs LM1458N
  • LM1458MX vs LM1458N
  • LM1458MX vs LM1458MX/NOPB
  • LM1458MX vs LM1458MX/NOPB
  • LM1458MX vs LM1458M/NOPB
  • LM1458MX vs LM1458M-TI
  • LM1458MX vs LM1458M
  • LM1458MX vs LM1458M
  • LM1458MX vs LM1458M
  • LM1458MX vs LM1458H/NOPB
  • LM1458MX vs LM1458CN
  • LM1458MX vs LM1458CMX
  • LM1458MX vs LM1458CM
  • LM1458MX vs LM143H/883
  • LM1458MX vs LM13700N/NOPB
  • LM1458MX vs LM13700N
  • LM1458MX vs LM13700MX/NOPB
  • LM1458MX vs LM13700MX
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.