LM2576S-5.0
LM2576S-5.0
Active
Description:  SWITCHING REG, VOLTAGE-MODE, 7.5
Manufacturer:  National Semiconductor
Datasheet:   LM2576S-5.0 Datasheet
History Price: Active
In Stock: 41600
LM2576S-5.0 Specification
Specification
Part No
LM2576S-5.0
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
National Semiconductor
Series
SIMPLE SWITCHER
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Fixed
Number of Outputs
1
Voltage - Input (Min)
4V
Voltage - Input (Max)
40V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Current - Output
3A
Frequency - Switching
52kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package
DDPAK/TO-263-5
LM2576S-5.0 PDF Datasheet
LM2576S-5.0 Related Parts
LM20123MH/NOPB
LM20123MH/NOPB
Texas Instruments
IC REG BUCK ADJ 3A 16HTSSOP
LM20123MHE/NOPB
LM20123MHE/NOPB
Texas Instruments
IC REG BUCK ADJ 3A 16HTSSOP
LM20123MHE/NOPB
LM20123MHE/NOPB
National Semiconductor
LM20123 2.95-5.5V, 3A, CURRENT M
LM20123MHX/NOPB
LM20123MHX/NOPB
Texas Instruments
IC REG BUCK ADJ 3A 16HTSSOP
LM20124MH/NOPB
LM20124MH/NOPB
Texas Instruments
IC REG BUCK ADJ 4A 16HTSSOP
LM20124MHE/NOPB
LM20124MHE/NOPB
Texas Instruments
IC REG BUCK ADJ 4A 16HTSSOP
LM20124MHX/NOPB
LM20124MHX/NOPB
Texas Instruments
IC REG BUCK ADJ 4A 16HTSSOP
LM20125MH/NOPB
LM20125MH/NOPB
Texas Instruments
IC REG BUCK ADJ 5A 16HTSSOP
LM20125MHE/NOPB
LM20125MHE/NOPB
Texas Instruments
IC REG BUCK ADJ 5A 16HTSSOP
LM20125MHX/NOPB
LM20125MHX/NOPB
Texas Instruments
IC REG BUCK ADJ 5A 16HTSSOP
LM20133MH/NOPB
LM20133MH/NOPB
Texas Instruments
IC REG BUCK ADJ 3A 16HTSSOP
LM20133MHE/NOPB
LM20133MHE/NOPB
Texas Instruments
IC REG BUCK ADJ 3A 16HTSSOP
LM2576S-5.0 Description
The Texas Instruments LM2576S-5.0 is a highly efficient step-down (buck) voltage regulator designed to provide a fixed output voltage of 5.0V. This device is part of the LM2576 series, which is well-regarded for its robustness, versatility, and ease of use in various applications. The LM2576S-5.0 is particularly suitable for powering microcontrollers, sensors, and other electronic components that require a stable and regulated output voltage. Below is a detailed overview of its specifications, features, and potential applications.

## Overview

The LM2576S-5.0 is designed to convert a higher input voltage into a lower output voltage with high efficiency. It can handle input voltages up to 40V and deliver output currents of up to 3A. This makes it an ideal choice for applications where power efficiency and thermal performance are critical.

## Key Features

1. Fixed Output Voltage: The LM2576S-5.0 provides a fixed output voltage of 5.0V, making it easy to use in applications that require this specific voltage level.
2. High Efficiency: The device achieves efficiencies of up to 90%, which helps reduce heat generation and improve overall system reliability.
3. Wide Input Voltage Range: The LM2576S-5.0 can accept input voltages ranging from 7V to 40V, making it compatible with a variety of power sources.
4. Built-in Current Limit Protection: The regulator includes built-in current limiting to protect against overcurrent conditions, enhancing the safety of the application.
5. Thermal Shutdown Protection: The device features thermal shutdown protection, which prevents damage due to overheating.
6. Simple Design: The LM2576S-5.0 requires minimal external components, simplifying the design process and reducing overall system costs.
7. Integrated Switching Transistor: The device includes an internal power switch, eliminating the need for an external transistor and further simplifying the design.

## Electrical Specifications

- Input Voltage Range: 7V to 40V
- Output Voltage: Fixed at 5.0V
- Output Current: Up to 3A
- Switching Frequency: 52 kHz
- Efficiency: Up to 90%
- Quiescent Current: 50 mA (typical)
- Thermal Resistance (Junction to Ambient): 50°C/W
- Operating Temperature Range: -40°C to +125°C
- Package Type: TO-220 or TO-263

## Pin Configuration

The LM2576S-5.0 is available in both TO-220 and TO-263 packages, which provide good thermal performance. The pin configuration typically includes:

1. Input (Vin): Connects to the input voltage source.
2. Output (Vout): Provides the regulated output voltage of 5.0V.
3. Ground (GND): Common ground connection.
4. Feedback (FB): Used for feedback in the regulation loop.

## Application Circuit

To utilize the LM2576S-5.0 effectively, a typical application circuit would include:

- Input capacitors to filter the input voltage and stabilize the input supply.
- An inductor and output capacitors to smooth the output voltage and reduce ripple.
- Diodes for protection against reverse polarity and to ensure proper operation of the switching regulator.

## Applications

The LM2576S-5.0 is suitable for a variety of applications, including:

- Power supplies for microcontrollers and digital circuits
- Battery chargers
- Automotive power supplies
- LED drivers
- Industrial equipment
- Telecommunications equipment

## Conclusion

The Texas Instruments LM2576S-5.0 is a robust and efficient voltage regulator that offers a fixed output voltage of 5.0V, making it an excellent choice for a wide range of electronic applications. Its high efficiency, built-in protection features, and simple design make it a valuable component for engineers and hobbyists alike. With its ability to handle a wide input voltage range and deliver reliable output current, the LM2576S-5.0 continues to be a popular choice in modern electronic designs, ensuring stable power supply for various devices and systems.
LM2576S-5.0 Compare Parts
  • LM2576S-5.0 vs LM2854MHX-1000/NOPB
  • LM2576S-5.0 vs LM2854MH-500/NOPB
  • LM2576S-5.0 vs LM2854MH-500
  • LM2576S-5.0 vs LM2854MH-1000/NOPB
  • LM2576S-5.0 vs LM2854MH-1000
  • LM2576S-5.0 vs LM2853MHX-3.3/NOPB
  • LM2576S-5.0 vs LM2853MHX-3.3
  • LM2576S-5.0 vs LM2853MHX-3.0/NOPB
  • LM2576S-5.0 vs LM2853MHX-3.0/NOPB
  • LM2576S-5.0 vs LM2853MHX-3.0
  • LM2576S-5.0 vs LM2853MHX-2.5/NOPB
  • LM2576S-5.0 vs LM2853MHX-2.5/NOPB
  • LM2576S-5.0 vs LM2853MHX-2.5
  • LM2576S-5.0 vs LM2853MHX-1.8/NOPB
  • LM2576S-5.0 vs LM2853MHX-1.8
  • LM2576S-5.0 vs LM2853MHX-1.5/NOPB
  • LM2576S-5.0 vs LM2853MHX-1.5
  • LM2576S-5.0 vs LM2853MHX-1.2/NOPB
  • LM2576S-5.0 vs LM2853MHX-1.2
  • LM2576S-5.0 vs LM2853MHX-1.0/NOPB
  • LM2576S-5.0 vs LM2853MHX-1.0
  • LM2576S-5.0 vs LM2853MHX-0.8/NOPB
  • LM2576S-5.0 vs LM2853MHX-0.8
  • LM2576S-5.0 vs LM2853MH-3.3/NOPB
  • LM2576S-5.0 vs LM2853MH-3.3
  • LM2576S-5.0 vs LM2853MH-3.0/NOPB
  • LM2576S-5.0 vs LM2853MH-3.0/NOPB
  • LM2576S-5.0 vs LM2853MH-3.0
  • LM2576S-5.0 vs LM2853MH-2.5/NOPB
  • LM2576S-5.0 vs LM2853MH-2.5
  • LM2576S-5.0 vs LM2853MH-1.8/NOPB
  • LM2576S-5.0 vs LM2853MH-1.8
  • LM2576S-5.0 vs LM2853MH-1.8
  • LM2576S-5.0 vs LM2853MH-1.5/NOPB
  • LM2576S-5.0 vs LM2853MH-1.5
  • LM2576S-5.0 vs LM2853MH-1.5
  • LM2576S-5.0 vs LM2853MH-1.2/NOPB
  • LM2576S-5.0 vs LM2853MH-1.2
  • LM2576S-5.0 vs LM2853MH-1.0/NOPB
  • LM2576S-5.0 vs LM2853MH-1.0
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend