LM2594HVM-3.3
LM2594HVM-3.3
Active
Description:  1.4A, 173KHZ BIPOLAR, PDSO8
Manufacturer:  National Semiconductor
History Price: Active
In Stock: 12000
LM2594HVM-3.3 Specification
Specification
Part No
LM2594HVM-3.3
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
National Semiconductor
Series
SIMPLE SWITCHER
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Fixed
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
60V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Current - Output
500mA
Frequency - Switching
150kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LM2594HVM-3.3 PDF Datasheet
LM2594HVM-3.3 Related Parts
LM20123MH/NOPB
LM20123MH/NOPB
Texas Instruments
IC REG BUCK ADJ 3A 16HTSSOP
LM20123MHE/NOPB
LM20123MHE/NOPB
Texas Instruments
IC REG BUCK ADJ 3A 16HTSSOP
LM20123MHE/NOPB
LM20123MHE/NOPB
National Semiconductor
LM20123 2.95-5.5V, 3A, CURRENT M
LM20123MHX/NOPB
LM20123MHX/NOPB
Texas Instruments
IC REG BUCK ADJ 3A 16HTSSOP
LM20124MH/NOPB
LM20124MH/NOPB
Texas Instruments
IC REG BUCK ADJ 4A 16HTSSOP
LM20124MHE/NOPB
LM20124MHE/NOPB
Texas Instruments
IC REG BUCK ADJ 4A 16HTSSOP
LM20124MHX/NOPB
LM20124MHX/NOPB
Texas Instruments
IC REG BUCK ADJ 4A 16HTSSOP
LM20125MH/NOPB
LM20125MH/NOPB
Texas Instruments
IC REG BUCK ADJ 5A 16HTSSOP
LM20125MHE/NOPB
LM20125MHE/NOPB
Texas Instruments
IC REG BUCK ADJ 5A 16HTSSOP
LM20125MHX/NOPB
LM20125MHX/NOPB
Texas Instruments
IC REG BUCK ADJ 5A 16HTSSOP
LM20133MH/NOPB
LM20133MH/NOPB
Texas Instruments
IC REG BUCK ADJ 3A 16HTSSOP
LM20133MHE/NOPB
LM20133MHE/NOPB
Texas Instruments
IC REG BUCK ADJ 3A 16HTSSOP
LM2594HVM-3.3 Compare Parts
  • LM2594HVM-3.3 vs LM2854MHX-1000/NOPB
  • LM2594HVM-3.3 vs LM2854MH-500/NOPB
  • LM2594HVM-3.3 vs LM2854MH-500
  • LM2594HVM-3.3 vs LM2854MH-1000/NOPB
  • LM2594HVM-3.3 vs LM2854MH-1000
  • LM2594HVM-3.3 vs LM2853MHX-3.3/NOPB
  • LM2594HVM-3.3 vs LM2853MHX-3.3
  • LM2594HVM-3.3 vs LM2853MHX-3.0/NOPB
  • LM2594HVM-3.3 vs LM2853MHX-3.0/NOPB
  • LM2594HVM-3.3 vs LM2853MHX-3.0
  • LM2594HVM-3.3 vs LM2853MHX-2.5/NOPB
  • LM2594HVM-3.3 vs LM2853MHX-2.5/NOPB
  • LM2594HVM-3.3 vs LM2853MHX-2.5
  • LM2594HVM-3.3 vs LM2853MHX-1.8/NOPB
  • LM2594HVM-3.3 vs LM2853MHX-1.8
  • LM2594HVM-3.3 vs LM2853MHX-1.5/NOPB
  • LM2594HVM-3.3 vs LM2853MHX-1.5
  • LM2594HVM-3.3 vs LM2853MHX-1.2/NOPB
  • LM2594HVM-3.3 vs LM2853MHX-1.2
  • LM2594HVM-3.3 vs LM2853MHX-1.0/NOPB
  • LM2594HVM-3.3 vs LM2853MHX-1.0
  • LM2594HVM-3.3 vs LM2853MHX-0.8/NOPB
  • LM2594HVM-3.3 vs LM2853MHX-0.8
  • LM2594HVM-3.3 vs LM2853MH-3.3/NOPB
  • LM2594HVM-3.3 vs LM2853MH-3.3
  • LM2594HVM-3.3 vs LM2853MH-3.0/NOPB
  • LM2594HVM-3.3 vs LM2853MH-3.0/NOPB
  • LM2594HVM-3.3 vs LM2853MH-3.0
  • LM2594HVM-3.3 vs LM2853MH-2.5/NOPB
  • LM2594HVM-3.3 vs LM2853MH-2.5
  • LM2594HVM-3.3 vs LM2853MH-1.8/NOPB
  • LM2594HVM-3.3 vs LM2853MH-1.8
  • LM2594HVM-3.3 vs LM2853MH-1.8
  • LM2594HVM-3.3 vs LM2853MH-1.5/NOPB
  • LM2594HVM-3.3 vs LM2853MH-1.5
  • LM2594HVM-3.3 vs LM2853MH-1.5
  • LM2594HVM-3.3 vs LM2853MH-1.2/NOPB
  • LM2594HVM-3.3 vs LM2853MH-1.2
  • LM2594HVM-3.3 vs LM2853MH-1.0/NOPB
  • LM2594HVM-3.3 vs LM2853MH-1.0
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend