LM4030CMF-4.096
LM4030CMF-4.096
Active
Description:  TWO TERMINAL VOLTAGE REFERENCE,
Manufacturer:  National Semiconductor
History Price: $0.60000
In Stock: 44800
LM4030CMF-4.096 Specification
Specification
Part No
LM4030CMF-4.096
Category
PMIC - Voltage Reference
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Shunt
Output Type
Fixed
Voltage - Output (Min/Fixed)
4.096V
Voltage - Output (Max)
-
Current - Output
30 mA
Tolerance
?.15%
Temperature Coefficient
30ppm/ ℃
Noise - 0.1Hz to 10Hz
165μVp-p
Noise - 10Hz to 10kHz
-
Voltage - Input
-
Current - Supply
-
Current - Cathode
130 μA
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
LM4030CMF-4.096 PDF Datasheet
LM4030CMF-4.096 Related Parts
LM4030AMF-2.5/NOPB
LM4030AMF-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.05% SOT23-5
LM4030AMF-4.096
LM4030AMF-4.096
National Semiconductor
TWO TERMINAL VOLTAGE REFERENCE,
LM4030AMF-4.096/NOPB
LM4030AMF-4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.05% SOT23-5
LM4030AMFX-2.5/NOPB
LM4030AMFX-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.05% SOT23-5
LM4030AMFX4.096/NOPB
LM4030AMFX4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.05% SOT23-5
LM4030BMF-2.5/NOPB
LM4030BMF-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.1% SOT23-5
LM4030BMF-4.096/NOPB
LM4030BMF-4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.1% SOT23-5
LM4030BMFX-2.5/NOPB
LM4030BMFX-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.1% SOT23-5
LM4030BMFX4.096/NOPB
LM4030BMFX4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.1% SOT23-5
LM4030CMF-2.5/NOPB
LM4030CMF-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.15% SOT23-5
LM4030CMF-4.096/NOPB
LM4030CMF-4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.15% SOT23-5
LM4030CMFX-2.5/NOPB
LM4030CMFX-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.15% SOT23-5
LM4030CMF-4.096 Compare Parts
  • LM4030CMF-4.096 vs LM4431M3X-2.5
  • LM4030CMF-4.096 vs LM4431M3-2.5/NOPB
  • LM4030CMF-4.096 vs LM4431M3-2.5
  • LM4030CMF-4.096 vs LM431SCIMFX
  • LM4030CMF-4.096 vs LM431SCCMLX
  • LM4030CMF-4.096 vs LM431SCCMFX
  • LM4030CMF-4.096 vs LM431SCCMFX
  • LM4030CMF-4.096 vs LM431SCCM3X
  • LM4030CMF-4.096 vs LM431SCCM32X
  • LM4030CMF-4.096 vs LM431SBIMFX
  • LM4030CMF-4.096 vs LM431SBCMLX
  • LM4030CMF-4.096 vs LM431SBCMFX-G
  • LM4030CMF-4.096 vs LM431SBCMFX
  • LM4030CMF-4.096 vs LM431SBCMFX
  • LM4030CMF-4.096 vs LM431SBCM3X
  • LM4030CMF-4.096 vs LM431SBCM32X
  • LM4030CMF-4.096 vs LM431SAIMFX
  • LM4030CMF-4.096 vs LM431SAIMFX
  • LM4030CMF-4.096 vs LM431SACMLX
  • LM4030CMF-4.096 vs LM431SACMLX
  • LM4030CMF-4.096 vs LM431SACMFX_G
  • LM4030CMF-4.096 vs LM431SACMFX
  • LM4030CMF-4.096 vs LM431SACM3X
  • LM4030CMF-4.096 vs LM431SACM32X
  • LM4030CMF-4.096 vs LM431SACM32X
  • LM4030CMF-4.096 vs LM431CIZ/NOPB
  • LM4030CMF-4.096 vs LM431CIZ/LFT1
  • LM4030CMF-4.096 vs LM431CIZ
  • LM4030CMF-4.096 vs LM431CIMX
  • LM4030CMF-4.096 vs LM431CIMX
  • LM4030CMF-4.096 vs LM431CIMX
  • LM4030CMF-4.096 vs LM431CIM3X/NOPB
  • LM4030CMF-4.096 vs LM431CIM3X/NOPB
  • LM4030CMF-4.096 vs LM431CIM3X
  • LM4030CMF-4.096 vs LM431CIM3/NOPB
  • LM4030CMF-4.096 vs LM431CIM3
  • LM4030CMF-4.096 vs LM431CIM/NOPB
  • LM4030CMF-4.096 vs LM431CIM-TI
  • LM4030CMF-4.096 vs LM431CIM
  • LM4030CMF-4.096 vs LM431CIM
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase