LM4936MHX/NOPB
LM4936MHX/NOPB
Active
Description:  LM4936 STEREO 2W AUDIO POWER AMP
Manufacturer:  National Semiconductor
History Price: $2.42000
In Stock: 15600
LM4936MHX/NOPB Specification
Specification
Part No
LM4936MHX/NOPB
Category
Linear - Amplifiers - Audio
Manufacturer
National Semiconductor
Series
Boomer
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load
2.2W x 2 @ 3Ohm; 110mW x 2 @ 32Ohm
Voltage - Supply
2.7V ~ 5.5V
Features
Bass Boost, Depop, I2C, Mute, Shutdown, SPI, Thermal Protection, Volume Control
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
28-HTSSOP
Package / Case
28-PowerTSSOP (0.173", 4.40mm Width)
LM4936MHX/NOPB PDF Datasheet
LM4936MHX/NOPB Related Parts
LM4651N/NOPB
LM4651N/NOPB
Texas Instruments
IC AMP CLASS D MONO 170W 28DIP
LM4652TA/NOPB
LM4652TA/NOPB
Texas Instruments
IC AMP CLSS D MONO 170W TO220-15
LM4652TF
LM4652TF
Texas Instruments
IC AMP D MONO 170W TO220-15
LM4663MT/NOPB
LM4663MT/NOPB
National Semiconductor
AUDIO AMPLIFIER
LM4663MT/NOPB
LM4663MT/NOPB
Texas Instruments
IC AMP CLASS D STER 2.1W 24TSSOP
LM4663MTX
LM4663MTX
National Semiconductor
AUDIO AMPLIFIER, 2 CHANNEL(S)
LM4665ITL
LM4665ITL
National Semiconductor
AUDIO AMPLIFIER, 1W, 1 CHANNEL(S
LM4665ITL/NOPB
LM4665ITL/NOPB
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
LM4665LD/NOPB
LM4665LD/NOPB
Texas Instruments
IC AMP CLASS AB MONO 1.4W 10WSON
LM4665MM/NOPB
LM4665MM/NOPB
Texas Instruments
IC AMP CLSS AB MONO 1.4W 10VSSOP
LM4666SD/NOPB
LM4666SD/NOPB
National Semiconductor
LM4666 FILTERLESS HIGH EFFICIENC
LM4666SD/NOPB
LM4666SD/NOPB
Texas Instruments
IC AMP CLASS D STER 1.2W 14WSON
LM4936MHX/NOPB Compare Parts
  • LM4936MHX/NOPB vs LM4995TMX/NOPB
  • LM4936MHX/NOPB vs LM4995TM/NOPB
  • LM4936MHX/NOPB vs LM4995SDX/NOPB
  • LM4936MHX/NOPB vs LM4995SDX/NOPB
  • LM4936MHX/NOPB vs LM4995SD/NOPB
  • LM4936MHX/NOPB vs LM4992SDX/NOPB
  • LM4936MHX/NOPB vs LM4992SD/NOPB
  • LM4936MHX/NOPB vs LM4992SD/NOPB
  • LM4936MHX/NOPB vs LM4991MAX/NOPB
  • LM4936MHX/NOPB vs LM4991MA/NOPB
  • LM4936MHX/NOPB vs LM4991LDX/NOPB
  • LM4936MHX/NOPB vs LM4991LDX/NOPB
  • LM4936MHX/NOPB vs LM4991LD/NOPB
  • LM4936MHX/NOPB vs LM4990MMX/NOPB
  • LM4936MHX/NOPB vs LM4990MM/NOPB
  • LM4936MHX/NOPB vs LM4990MH/NOPB
  • LM4936MHX/NOPB vs LM4990MH
  • LM4936MHX/NOPB vs LM4990LDX/NOPB
  • LM4936MHX/NOPB vs LM4990LD/NOPB
  • LM4936MHX/NOPB vs LM4990LD/NOPB
  • LM4936MHX/NOPB vs LM4990LD/NOPB
  • LM4936MHX/NOPB vs LM4990LD
  • LM4936MHX/NOPB vs LM4990ITLX/NOPB
  • LM4936MHX/NOPB vs LM4990ITL/NOPB
  • LM4936MHX/NOPB vs LM4990ITL/NOPB
  • LM4936MHX/NOPB vs LM4985TMX/NOPB
  • LM4936MHX/NOPB vs LM4985TM/NOPB-NS
  • LM4936MHX/NOPB vs LM4985TM/NOPB
  • LM4936MHX/NOPB vs LM4985TM/NOPB
  • LM4936MHX/NOPB vs LM4982TLX/NOPB
  • LM4936MHX/NOPB vs LM4982TLX/NOPB
  • LM4936MHX/NOPB vs LM4982TL/NOPB
  • LM4936MHX/NOPB vs LM4982TL/NOPB
  • LM4936MHX/NOPB vs LM4981SQX/NOPB
  • LM4936MHX/NOPB vs LM4981SQ/NOPB
  • LM4936MHX/NOPB vs LM4980SDX/NOPB
  • LM4936MHX/NOPB vs LM4980SD/NOPB
  • LM4936MHX/NOPB vs LM4980SD/NOPB
  • LM4936MHX/NOPB vs LM4962TLX/NOPB
  • LM4936MHX/NOPB vs LM4962TLX/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!