LM760J-14
LM760J-14
Active
Description:  SINGLE COMPARATOR
Manufacturer:  National Semiconductor
Datasheet:   LM760J-14 Datasheet
History Price: $5.35000
In Stock: 16400
LM760J-14 Specification
Specification
Part No
LM760J-14
Category
Linear - Comparators
Manufacturer
National Semiconductor
Series
LM760
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Differential
Number of Elements
1
Output Type
Complementary, TTL
Voltage - Supply, Single/Dual (?
?.5V ~ 6.5V
Voltage - Input Offset (Max)
6mV @ ?.5V
Current - Input Bias (Max)
60μA @ ±6.5V
Current - Output (Typ)
-
Current - Quiescent (Max)
16mA, 32mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-55 ℃ ~ 125 ℃
Package / Case
14-CDIP (0.300", 7.62mm)
Mounting Type
Through Hole
Supplier Device Package
14-CERDIP
LM760J-14 PDF Datasheet
LM760J-14 Related Parts
LM760CJ-14
LM760CJ-14
National Semiconductor
SINGLE COMPARATOR
LM760J/883
LM760J/883
National Semiconductor
SINGLE COMPARATOR
LM7710/BCA
LM7710/BCA
Rochester Electronics
DUAL MARKED (M38510/10301BCA)
LM7711/BHA
LM7711/BHA
Rochester Electronics
DUAL MARKED (M38510/10302BHA)
LM710CH
LM710CH
Texas Instruments
IC VOLTAGE COMPARATOR TO 99
LM710H
LM710H
Rochester Electronics
LM710H
LM7710/BGA
LM7710/BGA
Rochester Electronics
DUAL MARKED (M38510/10301BGA)
LM760J-14 Compare Parts
  • LM760J-14 vs LM7710/BCA
  • LM760J-14 vs LM760J/883
  • LM760J-14 vs LM760CJ-14
  • LM760J-14 vs LM7710/BGA
  • LM760J-14 vs LM710H
  • LM760J-14 vs LM710CH
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new