PC87108AVHG
PC87108AVHG
Active
Description:  SERIAL I/O CONTROLLER
Manufacturer:  National Semiconductor
Datasheet:   PC87108AVHG Datasheet
History Price: $3.93000
In Stock: 26800
PC87108AVHG Specification
Specification
Part No
PC87108AVHG
Category
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Features
Timer/Counter
Number of Channels
8, OCTART
FIFO's
-
Protocol
IrDA
Data Rate (Max)
4Mbps
Voltage - Supply
2.97V ~ 3.63V, 4.5V ~ 5.5V
With Auto Flow Control
No
With IrDA Encoder/Decoder
Yes
With False Start Bit Detection
Yes
With Modem Control
Yes
Mounting Type
Surface Mount
Package / Case
80-LQFP
Supplier Device Package
80-LQFP (12x12)
PC87108AVHG PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 124 customer reviews from all over the world
Javier
Spain
5 stars
2026-03-29 20:37
Just like the removed from a power supply plate.
João Paulo
Brazil
5 stars
2026-03-29 00:54
The product was tested and so far in test working perfectly.
Brazil
5 stars
2026-03-29 00:44
Work very well, I recommend.
Olivia Powell
United States
5 stars
2026-03-28 22:02
Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
Samuel Perry
United States
5 stars
2026-03-28 21:20
Thank you for everything
Sofía Valentina
Spain
5 stars
2026-03-28 21:13
good quality and performance. I recommend