☰
74AHCT1G66GW-Q100H
74AHCT1G66GW-Q100H
Active
Description:  IC SWITCH SPST-NOX1 22OHM 5TSSOP
Manufacturer:  Nexperia
History Price: $0.11372
In Stock: 11680
74AHCT1G66GW-Q100H Specification
Specification
Part No
74AHCT1G66GW-Q100H
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Nexperia
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SPST - NO
Multiplexer/Demultiplexer Circuit
1:1
Number of Circuits
1
On-State Resistance (Max)
22Ohm
Channel-to-Channel Matching (ΔRon)
-
Voltage - Supply, Single (V-)
4.5V ~ 5.5V
Voltage - Supply, Dual (V?
-
Switch Time (Ton, Toff) (Max)
11ns, 11ns
-3db Bandwidth
280MHz
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
10pF
Current - Leakage (IS(off)) (Max)
100nA
Crosstalk
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
5-TSSOP
74AHCT1G66GW-Q100H PDF Datasheet
74AHCT1G66GW-Q100H Related Parts
74AHC1G66GV,125
74AHC1G66GV,125
Nexperia
IC SWITCH SPST-NOX1 22OHM SC74A
74AHC1G66GV-Q100125
74AHC1G66GV-Q100125
NXP Semiconductors
SPST
74AHC1G66GV-Q100H
74AHC1G66GV-Q100H
Nexperia
IC SWITCH SPST-NOX1 22OHM SC74A
74AHC1G66GW,125
74AHC1G66GW,125
Nexperia
IC SWITCH SPST-NOX1 22OHM 5TSSOP
74AHC1G66GW,165
74AHC1G66GW,165
Nexperia
IC SWITCH SPST-NOX1 22OHM 5TSSOP
74AHC1G66GW-Q100125
74AHC1G66GW-Q100125
NXP Semiconductors
SPST
74AHC1G66GW-Q100H
74AHC1G66GW-Q100H
Nexperia
IC SWITCH SPST-NOX1 22OHM 5TSSOP
74AHCT1G66GV,125
74AHCT1G66GV,125
Nexperia
IC SWITCH SPST-NOX1 22OHM SC74A
74AHCT1G66GV-Q100H
74AHCT1G66GV-Q100H
Nexperia
IC SWITCH SPST-NOX1 22OHM SC74A
74AHCT1G66GW,125
74AHCT1G66GW,125
Nexperia
IC SWITCH SPST-NOX1 22OHM 5TSSOP
74AHCT1G66GW,125
74AHCT1G66GW,125
NXP Semiconductors
NEXPERIA 74AHCT1G66GW - SPST, 1
74AHCT1G66GW,165
74AHCT1G66GW,165
Nexperia
IC SWITCH SPST-NOX1 22OHM 5TSSOP
74AHCT1G66GW-Q100H Compare Parts
  • 74AHCT1G66GW-Q100H vs 74AHCT1G66GW,125
  • 74AHCT1G66GW-Q100H vs 74AHCT1G66GW,125
  • 74AHCT1G66GW-Q100H vs 74AHCT1G66GV-Q100H
  • 74AHCT1G66GW-Q100H vs 74AHCT1G66GV,125
  • 74AHCT1G66GW-Q100H vs 74AHC1G66GW-Q100H
  • 74AHCT1G66GW-Q100H vs 74AHC1G66GW-Q100125
  • 74AHCT1G66GW-Q100H vs 74AHC1G66GW,165
  • 74AHCT1G66GW-Q100H vs 74AHC1G66GW,125
  • 74AHCT1G66GW-Q100H vs 74AHC1G66GV-Q100H
  • 74AHCT1G66GW-Q100H vs 74AHC1G66GV-Q100125
  • 74AHCT1G66GW-Q100H vs 74AHC1G66GV,125
  • 74AHCT1G66GW-Q100H vs 74AHC1G66GW,125
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.