Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ Nexperia 74AUP1Z04GN,132
74AUP1Z04GN,132
Active
Logic - Specialty Logic
Description:
IC XTAL DRIVER LP 6XSON
Manufacturer:
Nexperia
Datasheet:
74AUP1Z04GN,132 Datasheet
History Price: $0.31940
In Stock: 6400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74AUP1Z04GN,132 Specification
Specification
Part No
74AUP1Z04GN,132
Category
Logic - Specialty Logic
Manufacturer
Nexperia
Series
74AUP
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Inverter, X-Tal Driver
Supply Voltage
0.8V ~ 3.6V
Number of Bits
-
Operating Temperature
-40℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
6-XFDFN
Supplier Device Package
6-XSON (0.9x1)
74AUP1Z04GN,132 PDF Datasheet
74AUP1Z04GN,132 Datasheet
Click and Download: 74AUP1Z04GN,132 Datasheet
74AUP1Z04GN,132 Related Parts
74ABT18640DGGRE4
Texas Instruments
IC 18BIT INV BUS TXRX 56-TSSOP
74ABT18640DGGRG4
Texas Instruments
IC SCAN TEST DEVICE 56TSSOP
74ABT899A,602
NXP Semiconductors
IC 9BIT DUAL LATCH TXRX 28PLCC
74ABT899A,623
NXP Semiconductors
IC 9BIT DUAL LATCH TXRX 28PLCC
74ABT899CMSA
onsemi
TXRX W/GENERATOR&CHECKER 28SSOP
74ABT899CMSAX
onsemi
TXRX W/GENERATOR&CHECKER 28SSOP
74ABT899CQC
Fairchild Semiconductor
REGISTERED BUS TRANSCEIVER
74ABT899CQC
onsemi
TXRX W/GENERATOR&CHECKER 28PLCC
74ABT899CQCX
Fairchild Semiconductor
REGISTERED BUS TRANSCEIVER
74ABT899CQCX
onsemi
TXRX W/GENERATOR&CHECKER 28PLCC
74ABT899CSC
onsemi
TXRX W/GENERATOR&CHECKER 28SOIC
74ABT899CSCX
Fairchild Semiconductor
REGISTERED BUS TRANSCEIVER
74AUP1Z04GN,132 Compare Parts
74AUP1Z04GN,132 vs 74AUP1Z125GS,132
74AUP1Z04GN,132 vs 74AUP1Z125GS,132
74AUP1Z04GN,132 vs 74AUP1Z125GN,132
74AUP1Z04GN,132 vs 74AUP1Z125GM,132
74AUP1Z04GN,132 vs 74AUP1Z125GM,115
74AUP1Z04GN,132 vs 74AUP1Z125GM,115
74AUP1Z04GN,132 vs 74AUP1Z125GM,115
74AUP1Z04GN,132 vs 74AUP1Z125GF,132
74AUP1Z04GN,132 vs 74AUP1Z125GF,132
74AUP1Z04GN,132 vs 74AUP1Z125GF,132
74AUP1Z04GN,132 vs 74AUP1Z04GW/C125
74AUP1Z04GN,132 vs 74AUP1Z04GW,125
74AUP1Z04GN,132 vs 74AUP1Z04GW,125
74AUP1Z04GN,132 vs 74AUP1Z04GS,132
74AUP1Z04GN,132 vs 74AUP1Z04GM132
74AUP1Z04GN,132 vs 74AUP1Z04GM132
74AUP1Z04GN,132 vs 74AUP1Z04GM,132
74AUP1Z04GN,132 vs 74AUP1Z04GM,115
74AUP1Z04GN,132 vs 74AUP1Z04GM,115
74AUP1Z04GN,132 vs 74AUP1Z04GF132
74AUP1Z04GN,132 vs 74AUP1Z04GF,132
74AUP1Z04GN,132 vs 74AS881ANT
74AUP1Z04GN,132 vs 74ACT1284TTR
74AUP1Z04GN,132 vs 74ACT1284SCX
74AUP1Z04GN,132 vs 74ACT1284SC
74AUP1Z04GN,132 vs 74ACT1284SC
74AUP1Z04GN,132 vs 74ACT1284MTR
74AUP1Z04GN,132 vs 74ACT1284MTCX
74AUP1Z04GN,132 vs 74ACT1284MTCX
74AUP1Z04GN,132 vs 74ACT1284MSAX
74AUP1Z04GN,132 vs 74ACT1284MSAX
74AUP1Z04GN,132 vs 74ACT1284MSA
74AUP1Z04GN,132 vs 74ACT1284MSA
74AUP1Z04GN,132 vs 74AC11181DW
74AUP1Z04GN,132 vs 74ABTH16460DLRG4
74AUP1Z04GN,132 vs 74ABTH16460DGGRG4
74AUP1Z04GN,132 vs 74ABTH16460DGGRE4
74AUP1Z04GN,132 vs 74ABT899DB,118
74AUP1Z04GN,132 vs 74ABT899DB,112
74AUP1Z04GN,132 vs 74ABT899D,118
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed