74AUP1Z04GS,132
74AUP1Z04GS,132
Active
Description:  IC XTAL DRIVER LP 6XSON
Manufacturer:  Nexperia
History Price: $0.65000
In Stock: 22000
74AUP1Z04GS,132 Specification
Specification
Part No
74AUP1Z04GS,132
Category
Logic - Specialty Logic
Manufacturer
Nexperia
Series
74AUP
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Inverter, X-Tal Driver
Supply Voltage
0.8V ~ 3.6V
Number of Bits
-
Operating Temperature
-40℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
6-XFDFN
Supplier Device Package
6-XSON, SOT1202 (1x1)
74AUP1Z04GS,132 PDF Datasheet
74AUP1Z04GS,132 Related Parts
74ABT18640DGGRE4
74ABT18640DGGRE4
Texas Instruments
IC 18BIT INV BUS TXRX 56-TSSOP
74ABT18640DGGRG4
74ABT18640DGGRG4
Texas Instruments
IC SCAN TEST DEVICE 56TSSOP
74ABT899A,602
74ABT899A,602
NXP Semiconductors
IC 9BIT DUAL LATCH TXRX 28PLCC
74ABT899A,623
74ABT899A,623
NXP Semiconductors
IC 9BIT DUAL LATCH TXRX 28PLCC
74ABT899CMSA
74ABT899CMSA
onsemi
TXRX W/GENERATOR&CHECKER 28SSOP
74ABT899CMSAX
74ABT899CMSAX
onsemi
TXRX W/GENERATOR&CHECKER 28SSOP
74ABT899CQC
74ABT899CQC
Fairchild Semiconductor
REGISTERED BUS TRANSCEIVER
74ABT899CQC
74ABT899CQC
onsemi
TXRX W/GENERATOR&CHECKER 28PLCC
74ABT899CQCX
74ABT899CQCX
Fairchild Semiconductor
REGISTERED BUS TRANSCEIVER
74ABT899CQCX
74ABT899CQCX
onsemi
TXRX W/GENERATOR&CHECKER 28PLCC
74ABT899CSC
74ABT899CSC
onsemi
TXRX W/GENERATOR&CHECKER 28SOIC
74ABT899CSCX
74ABT899CSCX
Fairchild Semiconductor
REGISTERED BUS TRANSCEIVER
74AUP1Z04GS,132 Compare Parts
  • 74AUP1Z04GS,132 vs 74AUP1Z125GS,132
  • 74AUP1Z04GS,132 vs 74AUP1Z125GS,132
  • 74AUP1Z04GS,132 vs 74AUP1Z125GN,132
  • 74AUP1Z04GS,132 vs 74AUP1Z125GM,132
  • 74AUP1Z04GS,132 vs 74AUP1Z125GM,115
  • 74AUP1Z04GS,132 vs 74AUP1Z125GM,115
  • 74AUP1Z04GS,132 vs 74AUP1Z125GM,115
  • 74AUP1Z04GS,132 vs 74AUP1Z125GF,132
  • 74AUP1Z04GS,132 vs 74AUP1Z125GF,132
  • 74AUP1Z04GS,132 vs 74AUP1Z125GF,132
  • 74AUP1Z04GS,132 vs 74AUP1Z04GW/C125
  • 74AUP1Z04GS,132 vs 74AUP1Z04GW,125
  • 74AUP1Z04GS,132 vs 74AUP1Z04GW,125
  • 74AUP1Z04GS,132 vs 74AUP1Z04GN,132
  • 74AUP1Z04GS,132 vs 74AUP1Z04GN,132
  • 74AUP1Z04GS,132 vs 74AUP1Z04GN,132
  • 74AUP1Z04GS,132 vs 74AUP1Z04GM132
  • 74AUP1Z04GS,132 vs 74AUP1Z04GM132
  • 74AUP1Z04GS,132 vs 74AUP1Z04GM,132
  • 74AUP1Z04GS,132 vs 74AUP1Z04GM,115
  • 74AUP1Z04GS,132 vs 74AUP1Z04GM,115
  • 74AUP1Z04GS,132 vs 74AUP1Z04GF132
  • 74AUP1Z04GS,132 vs 74AUP1Z04GF,132
  • 74AUP1Z04GS,132 vs 74AS881ANT
  • 74AUP1Z04GS,132 vs 74ACT1284TTR
  • 74AUP1Z04GS,132 vs 74ACT1284SCX
  • 74AUP1Z04GS,132 vs 74ACT1284SC
  • 74AUP1Z04GS,132 vs 74ACT1284SC
  • 74AUP1Z04GS,132 vs 74ACT1284MTR
  • 74AUP1Z04GS,132 vs 74ACT1284MTCX
  • 74AUP1Z04GS,132 vs 74ACT1284MTCX
  • 74AUP1Z04GS,132 vs 74ACT1284MSAX
  • 74AUP1Z04GS,132 vs 74ACT1284MSAX
  • 74AUP1Z04GS,132 vs 74ACT1284MSA
  • 74AUP1Z04GS,132 vs 74ACT1284MSA
  • 74AUP1Z04GS,132 vs 74AC11181DW
  • 74AUP1Z04GS,132 vs 74ABTH16460DLRG4
  • 74AUP1Z04GS,132 vs 74ABTH16460DGGRG4
  • 74AUP1Z04GS,132 vs 74ABTH16460DGGRE4
  • 74AUP1Z04GS,132 vs 74ABT899DB,118
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you