74AUP3G17GTX
74AUP3G17GTX
Active
Description:  IC BUFFER NON-INVERT 3.6V 8XSON
Manufacturer:  Nexperia
History Price: $0.49000
In Stock: 21200
74AUP3G17GTX Specification
Specification
Part No
74AUP3G17GTX
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Nexperia
Series
74AUP
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
3
Number of Bits per Element
1
Input Type
Schmitt Trigger
Output Type
Push-Pull
Current - Output High, Low
4mA, 4mA
Voltage - Supply
0.8V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-XFDFN
Supplier Device Package
8-XSON, SOT833-1 (1.95x1)
74AUP3G17GTX PDF Datasheet
74AUP3G17GTX Related Parts
74ABT125BQ
74ABT125BQ
Nexperia
BUS DRIVER, ABT SERIES, 4-FUNC,
74ABT125BQ,115
74ABT125BQ,115
Nexperia
IC BUF NON-INVERT 5.5V 14DHVQFN
74ABT125BQ,115
74ABT125BQ,115
NXP Semiconductors
IC BUFF NON-INVERT 5.5V 14DHVQFN
74ABT125CMTC
74ABT125CMTC
onsemi
IC BUF NON-INVERT 5.5V 14TSSOP
74ABT125CMTCX
74ABT125CMTCX
onsemi
IC BUF NON-INVERT 5.5V 14TSSOP
74ABT125CSC
74ABT125CSC
onsemi
IC BUF NON-INVERT 5.5V 14SOIC
74ABT125CSCX
74ABT125CSCX
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOIC
74ABT125CSCX
74ABT125CSCX
onsemi
IC BUF NON-INVERT 5.5V 14SOIC
74ABT125CSJ
74ABT125CSJ
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOP
74ABT125CSJ
74ABT125CSJ
onsemi
IC BUFFER NON-INVERT 5.5V 14SOP
74ABT125CSJX
74ABT125CSJX
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOP
74ABT125CSJX
74ABT125CSJX
onsemi
IC BUFFER NON-INVERT 5.5V 14SOP
74AUP3G17GTX Compare Parts
  • 74AUP3G17GTX vs 74AXP8T245BQJ
  • 74AUP3G17GTX vs 74AXP4T245PWJ
  • 74AUP3G17GTX vs 74AXP4T245BQX
  • 74AUP3G17GTX vs 74AXP2T3407GTX
  • 74AUP3G17GTX vs 74AXP2T3407GTX
  • 74AUP3G17GTX vs 74AXP2T3407GT115
  • 74AUP3G17GTX vs 74AXP2T3407GSX
  • 74AUP3G17GTX vs 74AXP2T3407GS115
  • 74AUP3G17GTX vs 74AXP2T3407GNX
  • 74AUP3G17GTX vs 74AXP2T3407GNX
  • 74AUP3G17GTX vs 74AXP2T3407GN115
  • 74AUP3G17GTX vs 74AXP2T3407DCH
  • 74AUP3G17GTX vs 74AXP2T3407DC125
  • 74AUP3G17GTX vs 74AXP2G34GSH
  • 74AUP3G17GTX vs 74AXP2G34GSH
  • 74AUP3G17GTX vs 74AXP2G34GMH
  • 74AUP3G17GTX vs 74AXP2G34GMH
  • 74AUP3G17GTX vs 74AXP2G17GSH
  • 74AUP3G17GTX vs 74AXP2G17GSH
  • 74AUP3G17GTX vs 74AXP2G17GMH
  • 74AUP3G17GTX vs 74AXP2G17GMH
  • 74AUP3G17GTX vs 74AXP2G07GXZ
  • 74AUP3G17GTX vs 74AXP2G07GXZ
  • 74AUP3G17GTX vs 74AXP2G07GSH
  • 74AUP3G17GTX vs 74AXP2G07GS125
  • 74AUP3G17GTX vs 74AXP2G07GNH
  • 74AUP3G17GTX vs 74AXP2G07GN125
  • 74AUP3G17GTX vs 74AXP2G07GMH
  • 74AUP3G17GTX vs 74AXP2G07GM125
  • 74AUP3G17GTX vs 74AXP1T34GXH
  • 74AUP3G17GTX vs 74AXP1T34GXH
  • 74AUP3G17GTX vs 74AXP1T34GWH
  • 74AUP3G17GTX vs 74AXP1T34GW125
  • 74AUP3G17GTX vs 74AXP1T34GSH
  • 74AUP3G17GTX vs 74AXP1T34GS125
  • 74AUP3G17GTX vs 74AXP1T34GS,125
  • 74AUP3G17GTX vs 74AXP1T34GNH
  • 74AUP3G17GTX vs 74AXP1T34GN125
  • 74AUP3G17GTX vs 74AXP1T34GN,125
  • 74AUP3G17GTX vs 74AXP1T34GMH
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description