74HC5555D,118
74HC5555D,118
Obsolete
Description:  IC OSC TIMER W/OSC 89MHZ 16SOIC
Manufacturer:  Nexperia
History Price: Obsolete
In Stock: 10400
74HC5555D,118 Specification
Specification
Part No
74HC5555D,118
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Nexperia
Series
74HC
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Timer/Oscillator (Single)
Count
-
Frequency
89MHz
Voltage - Supply
2V ~ 6V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
Mounting Type
Surface Mount
74HC5555D,118 PDF Datasheet
74HC5555D,118 Related Parts
74HC5555D,112
74HC5555D,112
Nexperia
IC OSC TIMER W/OSC 89MHZ 16SOIC
74HC5555D,112
74HC5555D,112
NXP Semiconductors
IC OSC TIMER W/OSC 89MHZ 16SOIC
74HC5555N,112
74HC5555N,112
NXP Semiconductors
IC OSC TIMER W/OSC 89MHZ 16-DIP
74HCT5555D,112
74HCT5555D,112
NXP Semiconductors
IC OSC TIMER W/OSC 75MHZ 16SOIC
74HCT5555D,118
74HCT5555D,118
NXP Semiconductors
IC OSC TIMER W/OSC 75MHZ 16SOIC
74HCT5555N,112
74HCT5555N,112
NXP Semiconductors
IC OSC TIMER W/OSC 75MHZ 16-DIP
74HC5555D112
74HC5555D112
Nexperia
NOW NEXPERIA 74HC5555D - PROGRAM
74HC5555D,118 Description

## Nexperia 74HC5555D,118 Overview

The Nexperia 74HC5555D,118 is a high-speed CMOS (Complementary Metal-Oxide-Semiconductor) logic IC that falls within the 74HC series of standard logic devices. Specifically, this IC is a dual-tone multi-frequency (DTMF) generator, designed for use in applications such as telephone systems, audio signal processing, and telecommunications. The 74HC5555D,118 offers a reliable and efficient solution for generating specific frequencies for DTMF signaling.

## Key Specifications

1. General Description

* Product Type: DTMF Generator (Dual-Tone Multi-Frequency Generator)
* Package Type: SO-16 (Small Outline 16-pin package), ensuring a compact form factor that is easy to integrate into various PCB designs.
* Voltage Supply Range: 2V to 6V, making it compatible with a wide range of logic systems.
* Input Voltage Levels: Operates with standard CMOS input voltage levels for logic '1' and '0' with a range of 0V to 6V, ensuring compatibility with both 3.3V and 5V systems.
* Operating Temperature Range: -40°C to +125°C, allowing the device to function reliably in both commercial and industrial environments.
* Power Consumption: Low power consumption due to the CMOS technology, which ensures efficient operation in battery-powered systems.
* Output Frequency Range: Capable of generating a range of DTMF frequencies, typically 697 Hz, 770 Hz, 852 Hz, 941 Hz (low group) and 1209 Hz, 1336 Hz, 1477 Hz, 1633 Hz (high group).

2. Electrical Characteristics

* Operating Voltage (Vcc): 2V to 6V (depending on the system’s voltage requirements), offering flexibility for use in different electronic circuits.
* Input Current: Typically 1 µA at 5V, contributing to the IC’s low power consumption.
* Output Drive Capability: The 74HC5555D can source and sink current, making it compatible with both TTL (Transistor-Transistor Logic) and CMOS logic levels.
* Output Frequency Accuracy: The device provides highly accurate tone generation with a tolerance of ±1% or better.
* Output Drive: Capable of driving standard TTL input levels, ensuring seamless integration with other logic devices in a system.
* Low Logic Input Levels: Ensures that a logic low (0V) is recognized by the IC as a valid input, improving compatibility with low-voltage systems.

3. Performance Characteristics

* DTMF Generation: The device is capable of generating both the high and low-frequency groups of DTMF signals, essential for telephone keypads and similar systems.
* Tone Pairing: The IC generates two simultaneous tones for each key on a telephone keypad, corresponding to the frequency pairs as per the DTMF standard.
* Low Power Consumption: As a CMOS device, it operates with extremely low power requirements, typically around 1 mA in typical operation conditions, ensuring battery-friendly performance in portable applications.
* Fast Switching: With a propagation delay typically around 10 ns, the device is fast enough for high-speed signal processing in real-time applications.
* Output Impedance: The output impedance of the device is matched for ease of integration with audio and telephone systems, ensuring minimal signal loss.

4. Reliability and Environmental Specifications

* Operating Temperature Range: With a wide operating temperature range of -40°C to +125°C, the 74HC5555D,118 is designed for both consumer and industrial environments, ensuring stable operation across varying thermal conditions.
* Storage Temperature Range: The IC can withstand a storage temperature range of -65°C to +150°C, ensuring durability during transportation and storage under extreme conditions.
* ESD Protection: The device features integrated electrostatic discharge (ESD) protection, making it resilient against handling and environmental static charges.
* Packaging Options: The 74HC5555D,118 comes in an SO-16 package, which is ideal for both through-hole and surface-mount applications, offering high-density connections without compromising performance.

5. Applications

* Telephone Keypads: The most common application for the 74HC5555D,118 is in generating the DTMF tones for telephone keypads. It is widely used in both consumer and business telecommunication systems.
* Tone Generators: Used in systems that require precise frequency generation, including paging systems, audio signal processing equipment, and electronic musical instruments.
* Signaling and Control Systems: Suitable for generating tone signals in signaling systems where audio signals are needed to represent data, such as in alarm systems or control systems.
* Voice Communication Systems: Can be used in various voice communication systems to encode or decode multi-frequency signals in telecommunication, audio equipment, or intercom systems.
* Telecom Interfaces: Used in telecom systems for generating dial tones, call progress tones, and other audible frequency signals.
* Medical and Security Equipment: Applied in devices such as medical equipment for signaling or alarm systems that require tone-based communication.

6. Packaging and Mounting

* Package Type: 16-pin SO (Small Outline) package, a compact, surface-mountable form factor that is widely used in commercial and consumer-grade electronics.
* Pin Count: 16 pins are available for I/O, providing sufficient connection points for integrating with external circuitry while maintaining a small physical footprint.
* Mounting Type: Surface-mount (SMT), designed to be easily integrated into modern automated PCB manufacturing processes for high-volume production.
* Pin Configuration: Standard pin configuration with clearly defined signal lines for easy integration into various systems.

7. Compliance and Certification

* RoHS Compliant: The Nexperia 74HC5555D,118 is fully compliant with the RoHS (Restriction of Hazardous Substances) directive, ensuring it is free of lead, mercury, and other hazardous materials.
* Reflow Soldering Compatible: Suitable for reflow soldering processes, making it ideal for high-volume manufacturing.
* CE Marked: Meets European Union safety and environmental standards, ensuring that the product is safe and compliant with European regulations.

## Conclusion

The Nexperia 74HC5555D,118 is a versatile and efficient DTMF generator ideal for a wide range of applications that require reliable tone generation, including telephone systems, signaling systems, and audio equipment. With its low power consumption, wide supply voltage range, and accurate frequency generation, this device is suitable for both consumer and industrial electronics. Its robust temperature range, high ESD protection, and compact SO-16 package make it an excellent choice for integration into space-constrained systems that demand high reliability and performance.
74HC5555D,118 Compare Parts
  • 74HC5555D,118 vs 74HCT5555D,118
  • 74HC5555D,118 vs 74HCT5555D,112
  • 74HC5555D,118 vs 74HC5555N,112
  • 74HC5555D,118 vs 74HC5555D,112
  • 74HC5555D,118 vs 74HC5555D,112
  • 74HC5555D,118 vs 74HC5555D112
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.