74HC5555N,112
74HC5555N,112
Obsolete
Description:  IC OSC TIMER W/OSC 89MHZ 16-DIP
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 43200
74HC5555N,112 Specification
Specification
Part No
74HC5555N,112
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
NXP Semiconductors
Series
74HC
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Timer/Oscillator (Single)
Count
-
Frequency
89MHz
Voltage - Supply
2V ~ 6V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
Mounting Type
Through Hole
74HC5555N,112 PDF Datasheet
74HC5555N,112 Related Parts
74HC5555D,112
74HC5555D,112
Nexperia
IC OSC TIMER W/OSC 89MHZ 16SOIC
74HC5555D,112
74HC5555D,112
NXP Semiconductors
IC OSC TIMER W/OSC 89MHZ 16SOIC
74HC5555D,118
74HC5555D,118
Nexperia
IC OSC TIMER W/OSC 89MHZ 16SOIC
74HCT5555D,112
74HCT5555D,112
NXP Semiconductors
IC OSC TIMER W/OSC 75MHZ 16SOIC
74HCT5555D,118
74HCT5555D,118
NXP Semiconductors
IC OSC TIMER W/OSC 75MHZ 16SOIC
74HCT5555N,112
74HCT5555N,112
NXP Semiconductors
IC OSC TIMER W/OSC 75MHZ 16-DIP
74HC5555D112
74HC5555D112
Nexperia
NOW NEXPERIA 74HC5555D - PROGRAM
74HC5555N,112 Description

## Overview of NXP Semiconductors 74HC5555N,112

The 74HC5555N,112 is a highly integrated IC from NXP Semiconductors, primarily used in a wide range of digital timing and pulse generation applications. It is a part of the 74HC series, known for high-speed CMOS logic capabilities. This IC integrates features of a timer circuit, which makes it useful in various timing and control tasks within electronic systems.

## Key Features

* Wide Operating Voltage Range: The IC operates over a wide voltage range of 2V to 6V, making it compatible with different power supply systems and adaptable for various electronic circuits.
* High-Speed Operation: The 74HC5555N,112 operates at a high speed, with a propagation delay time as low as 10ns at 5V.
* Low Power Consumption: The device is designed to consume low power, typical of CMOS technology, offering efficient performance even in battery-powered devices.
* High Noise Immunity: It exhibits excellent noise immunity, making it reliable in environments with high electromagnetic interference (EMI).

## Functional Block

The 74HC5555N,112 is a monostable multivibrator (one-shot timer) that provides a fixed output pulse when triggered. The duration of the pulse can be controlled using external resistors and capacitors, offering flexibility in pulse-width modulation (PWM) applications.

## Key Specifications

* Logic Family: High-Speed CMOS (HC)
* Output Type: Totem pole
* Propagation Delay (tpd):

* Max 10ns at Vcc = 5V, Ta = 25°C
* Supply Voltage (Vcc):

* 2V to 6V
* Input Voltage (Vin):

* 0V to Vcc
* Power Consumption:

* Low power dissipation, typically 1µA (static) at Vcc = 5V
* Maximum Input Current (Iin):

* ±1µA at Vcc = 5V
* Operating Temperature:

* -40°C to +125°C, suitable for industrial and automotive applications

## Applications

The 74HC5555N,112 is widely used in applications that require precise timing, pulse generation, or frequency modulation. Some typical uses include:

* PWM Generation: In motor control systems and DC-DC converters.
* Timers: For event or time-based control in embedded systems.
* Frequency Generation: Used in clock circuits and frequency synthesis.
* Debouncing: Used to clean up noisy signals from mechanical switches.
* Pulse Modulation: For generating variable frequency or pulse width modulation for signal processing.

## Pinout and Package

* Pin Count: 8 pins, compact for space-constrained applications.
* Package Type: Available in DIP-8 (dual in-line package), making it compatible with both through-hole and surface-mount applications.
* Pin Configuration:

* Pin 1: Trigger input
* Pin 2: Output
* Pin 3: Reset input
* Pin 4: Control Voltage (optional)
* Pin 5: Threshold
* Pin 6: Discharge
* Pin 7: Vcc
* Pin 8: Ground (GND)

## Electrical Characteristics

* Voltage Swing (Voh/Vol):

* Voh: Minimum 3.5V at Vcc = 5V, Ioh = -4mA
* Vol: Maximum 0.5V at Vcc = 5V, Iol = 8mA
* Input Threshold Voltage:

* Vih (High): Minimum 3.5V at Vcc = 5V
* Vil (Low): Maximum 1.5V at Vcc = 5V
* Capacitance (C):

* Input Capacitance: Maximum 5pF
* Output Capacitance: Maximum 10pF

## Advantages

* Versatile Timing Options: The IC can be configured for different timing intervals using external components like resistors and capacitors, offering flexibility for various applications.
* Compact Size: The small form factor allows for easy integration into space-limited designs.
* Easy to Use: With a simple trigger input, it is straightforward to implement in timing applications.
* Stable and Reliable: Its wide operating temperature range and robust performance under varying voltage conditions make it suitable for industrial, automotive, and commercial use.

## Conclusion

The 74HC5555N,112 from NXP Semiconductors is a reliable and efficient monostable multivibrator with excellent performance characteristics. Its versatility in timing and pulse-generation applications, coupled with low power consumption and wide operating voltage range, makes it an essential component for designers and engineers working on projects requiring precise time control.
74HC5555N,112 Compare Parts
  • 74HC5555N,112 vs 74HCT5555D,118
  • 74HC5555N,112 vs 74HCT5555D,112
  • 74HC5555N,112 vs 74HC5555D,118
  • 74HC5555N,112 vs 74HC5555D,112
  • 74HC5555N,112 vs 74HC5555D,112
  • 74HC5555N,112 vs 74HC5555D112
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.