Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Comparators
/ Nexperia 74HC688D,653
74HC688D,653
Active
Logic - Comparators
Description:
IC COMPARATOR MAGNITUDE 20SOIC
Manufacturer:
Nexperia
Datasheet:
74HC688D,653 Datasheet
History Price: $0.91000
In Stock: 400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74HC688D,653 Specification
Specification
Part No
74HC688D,653
Category
Logic - Comparators
Manufacturer
Nexperia
Series
74HC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Identity Comparator
Number of Bits
8
Output
Active Low
Output Function
A=B
Voltage - Supply
2V ~ 6V
Current - Output High, Low
5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL
29ns @ 6V, 50pF
Current - Quiescent (Iq)
8 μA
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SO
Mounting Type
Surface Mount
74HC688D,653 PDF Datasheet
74HC688D,653 Datasheet
Click and Download: 74HC688D,653 Datasheet
74HC688D,653 Related Parts
74HC677NT
Rochester Electronics
16 BIT COMPARATOR W/ENABLE
74HC682P-E
Renesas Electronics
74HC682 8 BIT MAGNITUDE COMPARAT
74HC688D,652
Nexperia
IC COMPARATOR MAGNITUDE 20SOIC
74HC688D,652
NXP Semiconductors
IC COMPARATOR MAGNITUDE 20SOIC
74HC688DB,112
Nexperia
IC COMPARATOR MAGNITUDE 20SSOP
74HC688DB,118
Nexperia
IC COMPARATOR MAGNITUDE 20SSOP
74HC688DB118
NXP Semiconductors
NOW NEXPERIA 74HC688DB IDENTITY
74HC688N,652
NXP Semiconductors
IC COMPARATOR MAGNITUDE 8B 20DIP
74HC688P-E
Renesas Electronics
8-BIT MAGNITUDE COMPARATOR
74HC688PW,112
Nexperia
IC COMPARATOR MAGNITUDE 20TSSOP
74HC688PW,112
NXP Semiconductors
IC COMPARATOR MAGNITUDE 20TSSOP
74HC688PW,118
Nexperia
IC COMPARATOR MAGNITUDE 20TSSOP
74HC688D,653 Compare Parts
74HC688D,653 vs 74HCT85N,652
74HC688D,653 vs 74HCT85DB,118
74HC688D,653 vs 74HCT85DB,112
74HC688D,653 vs 74HCT85DB,112
74HC688D,653 vs 74HCT85D,653
74HC688D,653 vs 74HCT85D,653
74HC688D,653 vs 74HCT85D,652
74HC688D,653 vs 74HCT85D,652
74HC688D,653 vs 74HCT688PW,118
74HC688D,653 vs 74HCT688PW,112
74HC688D,653 vs 74HCT688N,652
74HC688D,653 vs 74HCT688FPEL-E
74HC688D,653 vs 74HCT688DB,118
74HC688D,653 vs 74HCT688DB,112
74HC688D,653 vs 74HCT688D,653
74HC688D,653 vs 74HCT688D,652
74HC688D,653 vs 74HC85PW,118
74HC688D,653 vs 74HC85PW,112
74HC688D,653 vs 74HC85PW,112
74HC688D,653 vs 74HC85N,652
74HC688D,653 vs 74HC85FP-E
74HC688D,653 vs 74HC85DB,118
74HC688D,653 vs 74HC85DB,118
74HC688D,653 vs 74HC85DB,118
74HC688D,653 vs 74HC85DB,118
74HC688D,653 vs 74HC85DB,112
74HC688D,653 vs 74HC85DB,112
74HC688D,653 vs 74HC85D,653
74HC688D,653 vs 74HC85D,653
74HC688D,653 vs 74HC85D,652
74HC688D,653 vs 74HC85D,652
74HC688D,653 vs 74HC688PW,118
74HC688D,653 vs 74HC688PW,118
74HC688D,653 vs 74HC688PW,112
74HC688D,653 vs 74HC688PW,112
74HC688D,653 vs 74HC688P-E
74HC688D,653 vs 74HC688N,652
74HC688D,653 vs 74HC688DB118
74HC688D,653 vs 74HC688DB,118
74HC688D,653 vs 74HC688DB,112
Customer Reviews
4.95 out of 5.00 stars from 60 customer reviews from all over the world
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.