74HCU04D,653
74HCU04D,653
Active
Description:  IC INVERTER 6CH 1-INP 14SO
Manufacturer:  Nexperia
History Price: $0.51000
In Stock: 42000
74HCU04D,653 Specification
Specification
Part No
74HCU04D,653
Category
Logic - Gates and Inverters
Manufacturer
Nexperia
Series
74HCU
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Inverter
Number of Circuits
6
Number of Inputs
1
Features
-
Voltage - Supply
2V ~ 6V
Current - Quiescent (Max)
2 μA
Current - Output High, Low
5.2mA, 5.2mA
Input Logic Level - Low
0.3V ~ 1.2V
Input Logic Level - High
1.7V ~ 4.8V
Max Propagation Delay @ V, Max CL
12ns @ 6V, 50pF
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SO
Package / Case
14-SOIC (0.154", 3.90mm Width)
74HCU04D,653 PDF Datasheet
74HCU04D,653 Related Parts
74H00DC
74H00DC
National Semiconductor
NAND GATE
74H00PC
74H00PC
National Semiconductor
NAND GATE
74H01DC
74H01DC
National Semiconductor
NAND GATE, TTL
74H01PC
74H01PC
National Semiconductor
NAND GATE, TTL, PDIP14
74H05DC
74H05DC
National Semiconductor
IC INVERT OPEN 6CH 1-IN 14SBDIP
74H05PC
74H05PC
National Semiconductor
IC INV OPEN COL 6CH 1-IN 14DIP
74H08PC
74H08PC
National Semiconductor
AND GATE, TTL, PDIP14
74H08PC
74H08PC
Rochester Electronics
74H08 - AND GATE, TTL, PDIP14
74H10DC
74H10DC
National Semiconductor
NAND GATE, TTL
74H10PC
74H10PC
National Semiconductor
NAND GATE, 3-INPUT, TTL, PDIP14
74H11PC
74H11PC
National Semiconductor
IC GATE AND 3CH 3-INP 14DIP
74H20PC
74H20PC
National Semiconductor
IC GATE NAND 2CH 4-INP 14DIP
74HCU04D,653 Compare Parts
  • 74HCU04D,653 vs 74HCU04S14-13
  • 74HCU04D,653 vs 74HCU04PW/S400118
  • 74HCU04D,653 vs 74HCU04PW-Q100J
  • 74HCU04D,653 vs 74HCU04PW-Q100118
  • 74HCU04D,653 vs 74HCU04PW,118
  • 74HCU04D,653 vs 74HCU04PW,118
  • 74HCU04D,653 vs 74HCU04PW,112
  • 74HCU04D,653 vs 74HCU04PW,112
  • 74HCU04D,653 vs 74HCU04N,652
  • 74HCU04D,653 vs 74HCU04DTR2G
  • 74HCU04D,653 vs 74HCU04DR2G
  • 74HCU04D,653 vs 74HCU04DB,118
  • 74HCU04D,653 vs 74HCU04DB,118
  • 74HCU04D,653 vs 74HCU04DB,112
  • 74HCU04D,653 vs 74HCU04DB
  • 74HCU04D,653 vs 74HCU04D-Q100J
  • 74HCU04D,653 vs 74HCU04D-Q100118
  • 74HCU04D,653 vs 74HCU04D-Q100118
  • 74HCU04D,653 vs 74HCU04D,652
  • 74HCU04D,653 vs 74HCU04D,652
  • 74HCU04D,653 vs 74HCU04D
  • 74HCU04D,653 vs 74HCU04BQ-Q100X
  • 74HCU04D,653 vs 74HCU04BQ,115
  • 74HCU04D,653 vs 74HCT9114N,112
  • 74HCU04D,653 vs 74HCT9114D,118
  • 74HCU04D,653 vs 74HCT9114D,112
  • 74HCU04D,653 vs 74HCT86T14-13
  • 74HCU04D,653 vs 74HCT86S14-13
  • 74HCU04D,653 vs 74HCT86PW-Q100,118
  • 74HCU04D,653 vs 74HCT86PW-Q100,118
  • 74HCU04D,653 vs 74HCT86PW,118
  • 74HCU04D,653 vs 74HCT86PW,118
  • 74HCU04D,653 vs 74HCT86PW,112
  • 74HCU04D,653 vs 74HCT86PW,112
  • 74HCU04D,653 vs 74HCT86N,652
  • 74HCU04D,653 vs 74HCT86N
  • 74HCU04D,653 vs 74HCT86DB,118
  • 74HCU04D,653 vs 74HCT86DB,112
  • 74HCU04D,653 vs 74HCT86D/C118
  • 74HCU04D,653 vs 74HCT86D-Q100,118
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.