Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ STMicroelectronics TL432IL3T
TL432IL3T
Active
PMIC - Voltage Reference
Description:
IC VREF SHUNT ADJ 2.21% SOT23-3
Manufacturer:
STMicroelectronics
Datasheet:
TL432IL3T Datasheet
History Price: $0.48000
In Stock: 8960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TL432IL3T Specification
Specification
Part No
TL432IL3T
Category
PMIC - Voltage Reference
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Shunt
Output Type
Adjustable
Voltage - Output (Min/Fixed)
2.495V
Voltage - Output (Max)
36 V
Current - Output
100 mA
Tolerance
?.21%
Temperature Coefficient
-
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
-
Current - Supply
-
Current - Cathode
1 mA
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3
TL432IL3T PDF Datasheet
TL432IL3T Datasheet
Click and Download: TL432IL3T Datasheet
TL432IL3T Related Parts
TL4050A10IDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10IDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10IDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10IDCKT
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10QDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10QDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10QDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10QDCKT
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A25IDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDBZTG4
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL432IL3T Compare Parts
TL432IL3T vs TL432QPK
TL432IL3T vs TL432QDBZTG4
TL432IL3T vs TL432QDBZT
TL432IL3T vs TL432QDBZRG4
TL432IL3T vs TL432QDBZR
TL432IL3T vs TL432QDBVTG4
TL432IL3T vs TL432QDBVTE4
TL432IL3T vs TL432QDBVT
TL432IL3T vs TL432QDBVRG4
TL432IL3T vs TL432QDBVRE4
TL432IL3T vs TL432QDBVR
TL432IL3T vs TL432LIBQDBZRQ1
TL432IL3T vs TL432LIBQDBZR
TL432IL3T vs TL432LIBIDBZR
TL432IL3T vs TL432LIBEDBZRQ1
TL432IL3T vs TL432LIBCDBZR
TL432IL3T vs TL432LIAQDBZRQ1
TL432IL3T vs TL432LIAQDBZR
TL432IL3T vs TL432LIAIDBZR
TL432IL3T vs TL432LIAEDBZRQ1
TL432IL3T vs TL432LIACDBZR
TL432IL3T vs TL432IPKG3
TL432IL3T vs TL432IPK
TL432IL3T vs TL432IDBZT
TL432IL3T vs TL432IDBZR
TL432IL3T vs TL432IDBVRG4
TL432IL3T vs TL432IDBVRE4
TL432IL3T vs TL432IDBVR
TL432IL3T vs TL432CPK
TL432IL3T vs TL432CDBZTG4
TL432IL3T vs TL432CDBZT
TL432IL3T vs TL432CDBZR
TL432IL3T vs TL432CDBVRG4
TL432IL3T vs TL432CDBVRE4
TL432IL3T vs TL432CDBVR
TL432IL3T vs TL432BSA-7
TL432IL3T vs TL432BQPKG3
TL432IL3T vs TL432BQPK
TL432IL3T vs TL432BQDBZRQ1
TL432IL3T vs TL432BQDBZRG4
Customer Reviews
4.95 out of 5.00 stars from 102 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time