☰
TL4050A25IDCKR
TL4050A25IDCKR
Active
Description:  IC VREF SHUNT 0.1% SC70-5
Manufacturer:  Texas Instruments
History Price: $1.12800
In Stock: 29680
TL4050A25IDCKR Specification
Specification
Part No
TL4050A25IDCKR
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Shunt
Output Type
Fixed
Voltage - Output (Min/Fixed)
2.5V
Voltage - Output (Max)
-
Current - Output
15 mA
Tolerance
?.1%
Temperature Coefficient
50ppm/ ℃
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
41μVrms
Voltage - Input
-
Current - Supply
-
Current - Cathode
65 μA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
SC-70-5
TL4050A25IDCKR Related Parts
TL4050A10IDBZR
TL4050A10IDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10IDBZT
TL4050A10IDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10IDCKR
TL4050A10IDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10IDCKT
TL4050A10IDCKT
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10QDBZR
TL4050A10QDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10QDBZT
TL4050A10QDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10QDCKR
TL4050A10QDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10QDCKT
TL4050A10QDCKT
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A25IDBZR
TL4050A25IDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDBZT
TL4050A25IDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDBZTG4
TL4050A25IDBZTG4
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDCKT
TL4050A25IDCKT
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A25IDCKR Description
The Texas Instruments TL4050A25IDCKR is a precision micropower shunt voltage reference designed for applications requiring stable and accurate low-voltage references in compact, low-power electronic systems. It belongs to the TL4050A family of adjustable and fixed-output precision reference devices, implemented using bandgap-based architecture to achieve low temperature drift and high initial accuracy. The device is optimized for space-constrained applications such as portable instrumentation, data acquisition systems, and precision power regulation feedback networks.

## Device Function and Positioning

The TL4050A25IDCKR operates as a fixed-output shunt voltage reference with a nominal output voltage of 2.5 V. As a shunt regulator, it maintains a stable reference voltage across its terminals by sinking current proportional to the difference between supply conditions and the required reference level. This makes it functionally similar to a low-power Zener diode but with significantly improved accuracy, temperature stability, and dynamic performance.

The device is positioned for precision analog and mixed-signal systems where a stable reference voltage is required for ADCs, DACs, comparators, and voltage regulation loops. Unlike basic Zener-based references, it provides enhanced temperature stability and tighter initial accuracy, making it suitable for precision measurement and calibration systems.

## Electrical Characteristics

The TL4050A25IDCKR provides a fixed output reference voltage of 2.5 V. The initial accuracy is specified to be within a tight tolerance band at room temperature, ensuring reliable system-level accuracy without requiring extensive calibration in many applications.

The device operates over a defined shunt current range. A minimum operating current (Imin) is required to maintain proper regulation, while a maximum cathode current (Ikmax) defines safe operating limits to prevent thermal overstress. Within this operating range, the reference voltage remains stable with minimal variation.

Temperature coefficient is a key performance parameter, typically specified in low ppm/°C levels, ensuring minimal drift of the reference voltage across industrial temperature ranges. This is achieved through bandgap reference architecture and internal trimming techniques.

Dynamic impedance is low, meaning that changes in load current produce minimal variation in output voltage. This is critical in precision analog systems where reference stability directly impacts measurement accuracy.

Noise performance is also tightly controlled, with low broadband and low-frequency noise characteristics, making the device suitable for high-resolution ADC reference applications without requiring extensive external filtering.

## Control and Operating Behavior

The TL4050A25IDCKR requires a bias current through an external series resistor to operate correctly as a shunt reference. The resistor sets the operating current based on supply voltage and desired operating point. Once the minimum operating current is reached, the device regulates voltage by adjusting its internal conduction path.

Startup behavior is monotonic and predictable, with the output voltage stabilizing as soon as sufficient current is available. The device does not require complex enable or sequencing control, simplifying integration into analog circuits.

Because it is a shunt regulator, it inherently sinks current rather than sourcing it, making it suitable for low-power reference applications where simplicity and stability are prioritized over efficiency in high-current systems.

## Thermal and Package Characteristics

The TL4050A25IDCKR is supplied in a compact SOT-23 package, optimized for small footprint applications and automated PCB assembly. The package provides sufficient thermal dissipation for low-power operation, with thermal performance strongly dependent on PCB copper area.

Maximum power dissipation is limited by junction temperature constraints, and proper resistor design is required to ensure the device operates within safe thermal limits under worst-case supply conditions.

The device is rated for industrial temperature operation, typically spanning from -40°C to +125°C, ensuring stability in harsh environments including industrial control systems and portable instrumentation.

## Noise and Precision Performance

A key feature of the TL4050A25IDCKR is its low output noise, which is essential for high-resolution measurement systems. Bandgap-based reference architecture minimizes flicker noise and broadband noise contributions compared to traditional Zener-based references.

Long-term stability and drift characteristics are controlled through wafer-level trimming and process optimization, ensuring consistent reference performance over device lifetime and temperature cycling.

Line regulation and load regulation performance ensure that variations in supply voltage or load current have minimal impact on the reference output voltage.

## Typical Applications

The TL4050A25IDCKR is widely used as a precision voltage reference in analog-to-digital converter (ADC) and digital-to-analog converter (DAC) systems, where stable reference voltage directly impacts conversion accuracy.

It is also used in precision power supplies, sensor signal conditioning circuits, and calibration systems requiring stable low-voltage references. Additional applications include portable instrumentation, industrial measurement systems, and feedback control loops in DC-DC converters where accurate voltage regulation is required.

The device is particularly suitable for battery-powered systems due to its low operating current requirement, enabling efficient operation without significant power overhead.

## Conclusion

The Texas Instruments TL4050A25IDCKR is a precision 2.5 V shunt voltage reference designed for low-power, high-accuracy analog and mixed-signal systems. Its bandgap-based architecture provides low temperature drift, tight initial accuracy, and low noise performance. Combined with its compact SOT-23 package, low operating current, and stable electrical characteristics, it is well suited for precision reference applications in industrial instrumentation, data acquisition systems, and portable electronic devices requiring stable and reliable voltage references.
TL4050A25IDCKR Compare Parts
  • TL4050A25IDCKR vs TL432QPK
  • TL4050A25IDCKR vs TL432QDBZTG4
  • TL4050A25IDCKR vs TL432QDBZT
  • TL4050A25IDCKR vs TL432QDBZRG4
  • TL4050A25IDCKR vs TL432QDBZR
  • TL4050A25IDCKR vs TL432QDBVTG4
  • TL4050A25IDCKR vs TL432QDBVTE4
  • TL4050A25IDCKR vs TL432QDBVT
  • TL4050A25IDCKR vs TL432QDBVRG4
  • TL4050A25IDCKR vs TL432QDBVRE4
  • TL4050A25IDCKR vs TL432QDBVR
  • TL4050A25IDCKR vs TL432LIBQDBZRQ1
  • TL4050A25IDCKR vs TL432LIBQDBZR
  • TL4050A25IDCKR vs TL432LIBIDBZR
  • TL4050A25IDCKR vs TL432LIBEDBZRQ1
  • TL4050A25IDCKR vs TL432LIBCDBZR
  • TL4050A25IDCKR vs TL432LIAQDBZRQ1
  • TL4050A25IDCKR vs TL432LIAQDBZR
  • TL4050A25IDCKR vs TL432LIAIDBZR
  • TL4050A25IDCKR vs TL432LIAEDBZRQ1
  • TL4050A25IDCKR vs TL432LIACDBZR
  • TL4050A25IDCKR vs TL432IPKG3
  • TL4050A25IDCKR vs TL432IPK
  • TL4050A25IDCKR vs TL432IL3T
  • TL4050A25IDCKR vs TL432IDBZT
  • TL4050A25IDCKR vs TL432IDBZR
  • TL4050A25IDCKR vs TL432IDBVRG4
  • TL4050A25IDCKR vs TL432IDBVRE4
  • TL4050A25IDCKR vs TL432IDBVR
  • TL4050A25IDCKR vs TL432CPK
  • TL4050A25IDCKR vs TL432CDBZTG4
  • TL4050A25IDCKR vs TL432CDBZT
  • TL4050A25IDCKR vs TL432CDBZR
  • TL4050A25IDCKR vs TL432CDBVRG4
  • TL4050A25IDCKR vs TL432CDBVRE4
  • TL4050A25IDCKR vs TL432CDBVR
  • TL4050A25IDCKR vs TL432BSA-7
  • TL4050A25IDCKR vs TL432BQPKG3
  • TL4050A25IDCKR vs TL432BQPK
  • TL4050A25IDCKR vs TL432BQDBZRQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****