XC7SHU04GW,125
XC7SHU04GW,125
Active
Description:  IC INVERTER 1CH 1-INP 5TSSOP
Manufacturer:  Nexperia
History Price: $0.62000
In Stock: 36000
XC7SHU04GW,125 Specification
Specification
Part No
XC7SHU04GW,125
Category
Logic - Gates and Inverters
Manufacturer
Nexperia
Series
7SHU
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Inverter
Number of Circuits
1
Number of Inputs
1
Features
-
Voltage - Supply
2V ~ 5.5V
Current - Quiescent (Max)
1 μA
Current - Output High, Low
8mA, 8mA
Input Logic Level - Low
0.3V ~ 1.1V
Input Logic Level - High
1.7V ~ 4.4V
Max Propagation Delay @ V, Max CL
7ns @ 5V, 50pF
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
5-TSSOP
Package / Case
5-TSSOP, SC-70-5, SOT-353
XC7SHU04GW,125 PDF Datasheet
XC7SHU04GW,125 Related Parts
XC74UL00AANR
XC74UL00AANR
Torex Semiconductor
IC GATE NAND 1CH 2-INP SSOT25
XC74UL02AAMR
XC74UL02AAMR
Torex Semiconductor
IC GATE NOR 1CH 2-INP SOT26
XC74UL02AANR
XC74UL02AANR
Torex Semiconductor
IC GATE NOR 1CH 2-INP SSOT25
XC74UL04AAMR
XC74UL04AAMR
Torex Semiconductor
IC INVERTER 1CH 1-INP SOT26
XC74UL04AANR
XC74UL04AANR
Torex Semiconductor
IC INVERTER 1CH 1-INP SSOT25
XC74UL08AAMR
XC74UL08AAMR
Torex Semiconductor
IC GATE AND 1CH 2-INP SOT26
XC74UL08AANR
XC74UL08AANR
Torex Semiconductor
IC GATE AND 1CH 2-INP SSOT25
XC74UL14AAMR
XC74UL14AAMR
Torex Semiconductor
IC INVERT SCHMITT 1CH 1-IN SOT26
XC74UL14AANR
XC74UL14AANR
Torex Semiconductor
IC INVERT SCHMITT 1CH 1IN SSOT25
XC74UL32AAMR
XC74UL32AAMR
Torex Semiconductor
IC GATE OR 1CH 2-INP SOT26
XC74UL32AANR
XC74UL32AANR
Torex Semiconductor
IC GATE OR 1CH 2-INP SSOT25
XC74UL86AAMR
XC74UL86AAMR
Torex Semiconductor
IC GATE XOR 1CH 2-INP SOT26
XC7SHU04GW,125 Compare Parts
  • XC7SHU04GW,125 vs XC7WT14GT,115
  • XC7SHU04GW,125 vs XC7WT14GD,125
  • XC7SHU04GW,125 vs XC7WT14GD,125
  • XC7SHU04GW,125 vs XC7WT14DP,125
  • XC7SHU04GW,125 vs XC7WT14DP,125
  • XC7SHU04GW,125 vs XC7WT14DC,125
  • XC7SHU04GW,125 vs XC7WH14GT,115
  • XC7SHU04GW,125 vs XC7WH14GT,115
  • XC7SHU04GW,125 vs XC7WH14GT,115
  • XC7SHU04GW,125 vs XC7WH14GD,125
  • XC7SHU04GW,125 vs XC7WH14DP,125
  • XC7SHU04GW,125 vs XC7WH14DP,125
  • XC7SHU04GW,125 vs XC7WH14DC,125
  • XC7SHU04GW,125 vs XC7SHU04GV,125
  • XC7SHU04GW,125 vs XC7SHU04GV,125
  • XC7SHU04GW,125 vs XC7SH86GW,125
  • XC7SHU04GW,125 vs XC7SH86GW,125
  • XC7SHU04GW,125 vs XC7SH86GW,125
  • XC7SHU04GW,125 vs XC7SH86GW
  • XC7SHU04GW,125 vs XC7SH86GV,125
  • XC7SHU04GW,125 vs XC7SH32GW,125
  • XC7SHU04GW,125 vs XC7SH32GW,125
  • XC7SHU04GW,125 vs XC7SH32GW,125
  • XC7SHU04GW,125 vs XC7SH32GV,125
  • XC7SHU04GW,125 vs XC7SH14GW,125
  • XC7SHU04GW,125 vs XC7SH14GV,125
  • XC7SHU04GW,125 vs XC7SH14GV,125
  • XC7SHU04GW,125 vs XC7SH08GW,125
  • XC7SHU04GW,125 vs XC7SH08GV,125
  • XC7SHU04GW,125 vs XC7SH04GW,125
  • XC7SHU04GW,125 vs XC7SH04GV,125
  • XC7SHU04GW,125 vs XC7SH02GW,125
  • XC7SHU04GW,125 vs XC7SH02GV,125
  • XC7SHU04GW,125 vs XC7SH02GV,125
  • XC7SHU04GW,125 vs XC7SET86GW,125
  • XC7SHU04GW,125 vs XC7SET86GV,125
  • XC7SHU04GW,125 vs XC7SET32GW,125
  • XC7SHU04GW,125 vs XC7SET32GW,125
  • XC7SHU04GW,125 vs XC7SET32GV,125
  • XC7SHU04GW,125 vs XC7SET14GW,125
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.