Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Nisshinbo Micro Devices NJM12888F05-TE1
NJM12888F05-TE1
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 5V 300MA SOT23-5
Manufacturer:
Nisshinbo Micro Devices
Datasheet:
NJM12888F05-TE1 Datasheet
History Price: $0.15477
In Stock: 49600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NJM12888F05-TE1 Specification
Specification
Part No
NJM12888F05-TE1
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Nisshinbo Micro Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
6.5V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.1V @ 100mA
Current - Output
300mA
Current - Quiescent (Iq)
200 μA
Current - Supply (Max)
-
PSRR
63dB (1kHz)
Control Features
Enable, Soft Start
Protection Features
Over Current, Over Temperature, Reverse Current
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5 (MTP5)
NJM12888F05-TE1 PDF Datasheet
NJM12888F05-TE1 Datasheet
Click and Download: NJM12888F05-TE1 Datasheet
NJM12888F05-TE1 Related Parts
NJM11100F1-TE2
Nisshinbo Micro Devices
IC REG LIN POS ADJ 240MA SOT23-1
NJM12877F05-TE1
Nisshinbo Micro Devices
IC REG LINEAR 5V 200MA SOT23-5
NJM12877F15-TE1
Nisshinbo Micro Devices
IC REG LINEAR 1.5V 200MA SOT23-5
NJM12877F18-TE1
Nisshinbo Micro Devices
IC REG LINEAR 1.8V 200MA SOT23-5
NJM12877F25-TE1
Nisshinbo Micro Devices
IC REG LINEAR 2.5V 200MA SOT23-5
NJM12877F33-TE1
Nisshinbo Micro Devices
IC REG LINEAR 3.3V 200MA SOT23-5
NJM12888F15-TE1
Nisshinbo Micro Devices
IC REG LINEAR 1.5V 300MA SOT23-5
NJM12888F18-TE1
Nisshinbo Micro Devices
IC REG LINEAR 1.8V 300MA SOT23-5
NJM12888F25-TE1
Nisshinbo Micro Devices
IC REG LINEAR 2.5V 300MA SOT23-5
NJM12888F33-TE1
Nisshinbo Micro Devices
IC REG LINEAR 3.3V 300MA SOT23-5
NJM2370R02-TE1
Nisshinbo Micro Devices
IC REG LINEAR 2V 150MA 8VSP
NJM2370R02-TE1#
Nisshinbo Micro Devices
IC REG LINEAR 2V 150MA 8VSP
NJM12888F05-TE1 Compare Parts
NJM12888F05-TE1 vs NJM79M24FA
NJM12888F05-TE1 vs NJM79M18FA#
NJM12888F05-TE1 vs NJM79M18FA
NJM12888F05-TE1 vs NJM79M15FA
NJM12888F05-TE1 vs NJM79M12FA
NJM12888F05-TE1 vs NJM79M09FA
NJM12888F05-TE1 vs NJM79M08FA#
NJM12888F05-TE1 vs NJM79M08FA
NJM12888F05-TE1 vs NJM79M06FA
NJM12888F05-TE1 vs NJM79M05FA
NJM12888F05-TE1 vs NJM79L24UA-TE1
NJM12888F05-TE1 vs NJM79L24UA#
NJM12888F05-TE1 vs NJM79L24UA
NJM12888F05-TE1 vs NJM79L24L2A
NJM12888F05-TE1 vs NJM79L24A
NJM12888F05-TE1 vs NJM79L18UATE1
NJM12888F05-TE1 vs NJM79L18UA-TE1
NJM12888F05-TE1 vs NJM79L18UA
NJM12888F05-TE1 vs NJM79L18L2A
NJM12888F05-TE1 vs NJM79L18A
NJM12888F05-TE1 vs NJM79L15UA-TE2
NJM12888F05-TE1 vs NJM79L15UA-TE1
NJM12888F05-TE1 vs NJM79L15UA
NJM12888F05-TE1 vs NJM79L15SU3-TE1
NJM12888F05-TE1 vs NJM79L15L2A
NJM12888F05-TE1 vs NJM79L15A
NJM12888F05-TE1 vs NJM79L12UA-TE1
NJM12888F05-TE1 vs NJM79L12UA
NJM12888F05-TE1 vs NJM79L12SU3-TE1
NJM12888F05-TE1 vs NJM79L12L2A
NJM12888F05-TE1 vs NJM79L12A
NJM12888F05-TE1 vs NJM79L09UA-TE1
NJM12888F05-TE1 vs NJM79L09UA
NJM12888F05-TE1 vs NJM79L09SU3-TE1
NJM12888F05-TE1 vs NJM79L09L2A
NJM12888F05-TE1 vs NJM79L09A
NJM12888F05-TE1 vs NJM79L08UA-TE1
NJM12888F05-TE1 vs NJM79L08UA
NJM12888F05-TE1 vs NJM79L08SU3-TE1
NJM12888F05-TE1 vs NJM79L08L2A
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.