R3111D181C-TR-FE
R3111D181C-TR-FE
Active
Description:  IC SUPERVISOR 1 CHAN SON1612-6
Manufacturer:  Nisshinbo Micro Devices
History Price: $0.24592
In Stock: 27200
R3111D181C-TR-FE Specification
Specification
Part No
R3111D181C-TR-FE
Category
PMIC - Supervisors
Manufacturer
Nisshinbo Micro Devices
Series
R3111x
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Voltage Detector
Number of Voltages Monitored
1
Voltage - Threshold
1.8V
Output
Push-Pull, Totem Pole
Reset
Active Low
Reset Timeout
100μs Maximum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SOT-563, SOT-666
Supplier Device Package
SON1612-6
R3111D181C-TR-FE PDF Datasheet
R3111D181C-TR-FE Related Parts
R3111D091C-TR-FE
R3111D091C-TR-FE
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHAN SON1612-6
R3111D101A-TR-FE
R3111D101A-TR-FE
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHAN SON1612-6
R3111D111A-TR-FE
R3111D111A-TR-FE
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHAN SON1612-6
R3111D111B-TR-FE
R3111D111B-TR-FE
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHAN SON1612-6
R3111D121C-TR-FE
R3111D121C-TR-FE
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHAN SON1612-6
R3111D131B-TR-FE
R3111D131B-TR-FE
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHAN SON1612-6
R3111D161A-TR-FE
R3111D161A-TR-FE
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHAN SON1612-6
R3111D161B-TR-FE
R3111D161B-TR-FE
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHAN SON1612-6
R3111D171C-TR-FE
R3111D171C-TR-FE
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHAN SON1612-6
R3111D181A-TR-FE
R3111D181A-TR-FE
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHAN SON1612-6
R3111D191C-TR-FE
R3111D191C-TR-FE
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHAN SON1612-6
R3111D201A-TR-FE
R3111D201A-TR-FE
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHAN SON1612-6
R3111D181C-TR-FE Compare Parts
  • R3111D181C-TR-FE vs R3160N370A-TR-KE
  • R3111D181C-TR-FE vs R3160N350A-TR-YE
  • R3111D181C-TR-FE vs R3160N350A-TR-KE
  • R3111D181C-TR-FE vs R3160N290A-TR-YE
  • R3111D181C-TR-FE vs R3160N290A-TR-KE
  • R3111D181C-TR-FE vs R3160N250A-TR-YE
  • R3111D181C-TR-FE vs R3160N250A-TR-KE
  • R3111D181C-TR-FE vs R3160N160B-TR-YE
  • R3111D181C-TR-FE vs R3160N160B-TR-KE
  • R3111D181C-TR-FE vs R3160N160A-TR-YE
  • R3111D181C-TR-FE vs R3160N160A-TR-KE
  • R3111D181C-TR-FE vs R3160N150A-TR-KE
  • R3111D181C-TR-FE vs R3154N206A-TR-R
  • R3111D181C-TR-FE vs R3154N205A-TR-R
  • R3111D181C-TR-FE vs R3154N204A-TR-R
  • R3111D181C-TR-FE vs R3154N203A-TR-R
  • R3111D181C-TR-FE vs R3152N017A-TR-KE
  • R3111D181C-TR-FE vs R3152N015A-TR-KE
  • R3111D181C-TR-FE vs R3152N014A-TR-KE
  • R3111D181C-TR-FE vs R3152N005A-TR-KE
  • R3111D181C-TR-FE vs R3152N004A-TR-KE
  • R3111D181C-TR-FE vs R3152N002A-TR-KE
  • R3111D181C-TR-FE vs R3152N001A-TR-KE
  • R3111D181C-TR-FE vs R3150N021A-TR-FE
  • R3111D181C-TR-FE vs R3150N008F-TR-FE
  • R3111D181C-TR-FE vs R3150N008B-TR-FE
  • R3111D181C-TR-FE vs R3150N006B-TR-FE
  • R3111D181C-TR-FE vs R3134N46EC3-TR-FE
  • R3111D181C-TR-FE vs R3134N46EC-TR-FE
  • R3111D181C-TR-FE vs R3134N46EA3-TR-FE
  • R3111D181C-TR-FE vs R3134N42EA-TR-FE
  • R3111D181C-TR-FE vs R3134N41EA-TR-FE
  • R3111D181C-TR-FE vs R3134N40EC-TR-FE
  • R3111D181C-TR-FE vs R3134N33EA-TR-FE
  • R3111D181C-TR-FE vs R3134N32EC-TR-FE
  • R3111D181C-TR-FE vs R3134N30EC8-TR-FE
  • R3111D181C-TR-FE vs R3134N30EC-TR-FE
  • R3111D181C-TR-FE vs R3134N30EA8-TR-FE
  • R3111D181C-TR-FE vs R3134N30EA-TR-FE
  • R3111D181C-TR-FE vs R3134N29EC3-TR-FE
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.