RP132S111D5-E2-FE
RP132S111D5-E2-FE
Active
Description:  IC REG LINEAR 1.15V 1A 6HSOP
Manufacturer:  Nisshinbo Micro Devices
History Price: $0.50880
In Stock: 22000
RP132S111D5-E2-FE Specification
Specification
Part No
RP132S111D5-E2-FE
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Nisshinbo Micro Devices
Series
RP132x
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
6.5V
Voltage - Output (Min/Fixed)
1.15V
Voltage - Output (Max)
-
Voltage Dropout (Max)
1.31V @ 1A
Current - Output
1A
Current - Quiescent (Iq)
85 μA
Current - Supply (Max)
-
PSRR
70dB (1kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
Supplier Device Package
6-HSOP-J
RP132S111D5-E2-FE PDF Datasheet
RP132S111D5-E2-FE Related Parts
RP100K121B-TR
RP100K121B-TR
Nisshinbo Micro Devices
IC REG LIN 1.2V 200MA DFN1612-4
RP100K121D-TR
RP100K121D-TR
Nisshinbo Micro Devices
IC REG LIN 1.2V 200MA DFN1612-4
RP100K131B-TR
RP100K131B-TR
Nisshinbo Micro Devices
IC REG LIN 1.3V 200MA DFN1612-4
RP100K131D-TR
RP100K131D-TR
Nisshinbo Micro Devices
IC REG LIN 1.3V 200MA DFN1612-4
RP100K151B-TR
RP100K151B-TR
Nisshinbo Micro Devices
IC REG LIN 1.5V 200MA DFN1612-4
RP100K151D-TR
RP100K151D-TR
Nisshinbo Micro Devices
IC REG LIN 1.5V 200MA DFN1612-4
RP100K181B-TR
RP100K181B-TR
Nisshinbo Micro Devices
IC REG LIN 1.8V 200MA DFN1612-4
RP100K181B5-TR
RP100K181B5-TR
Nisshinbo Micro Devices
IC REG LIN 1.85V 200MA DFN1612-4
RP100K181D-TR
RP100K181D-TR
Nisshinbo Micro Devices
IC REG LIN 1.8V 200MA DFN1612-4
RP100K181D5-TR
RP100K181D5-TR
Nisshinbo Micro Devices
IC REG LIN 1.85V 200MA DFN1612-4
RP100K191B-TR
RP100K191B-TR
Nisshinbo Micro Devices
IC REG LIN 1.9V 200MA DFN1612-4
RP100K191D-TR
RP100K191D-TR
Nisshinbo Micro Devices
IC REG LIN 1.9V 200MA DFN1612-4
RP132S111D5-E2-FE Compare Parts
  • RP132S111D5-E2-FE vs RP173Q552B-TR-FE
  • RP132S111D5-E2-FE vs RP173Q552A-TR-FE
  • RP132S111D5-E2-FE vs RP173Q502B-TR-FE
  • RP132S111D5-E2-FE vs RP173Q502A-TR-FE
  • RP132S111D5-E2-FE vs RP173Q332D-TR-FE
  • RP132S111D5-E2-FE vs RP173Q332B-TR-FE
  • RP132S111D5-E2-FE vs RP173Q332A-TR-FE
  • RP132S111D5-E2-FE vs RP173Q302B-TR-FE
  • RP132S111D5-E2-FE vs RP173Q302A-TR-FE
  • RP132S111D5-E2-FE vs RP173Q252D-TR-FE
  • RP132S111D5-E2-FE vs RP173Q182D-TR-FE
  • RP132S111D5-E2-FE vs RP173Q122D-TR-FE
  • RP132S111D5-E2-FE vs RP173Q122B-TR-FE
  • RP132S111D5-E2-FE vs RP173Q122A-TR-FE
  • RP132S111D5-E2-FE vs RP173N551D-TR-FE
  • RP132S111D5-E2-FE vs RP173N551B-TR-FE
  • RP132S111D5-E2-FE vs RP173N551A-TR-FE
  • RP132S111D5-E2-FE vs RP173N501D-TR-FE
  • RP132S111D5-E2-FE vs RP173N501B-TR-FE
  • RP132S111D5-E2-FE vs RP173N501A-TR-FE
  • RP132S111D5-E2-FE vs RP173N481D-TR-FE
  • RP132S111D5-E2-FE vs RP173N451D-TR-FE
  • RP132S111D5-E2-FE vs RP173N431D-TR-FE
  • RP132S111D5-E2-FE vs RP173N421B-TR-FE
  • RP132S111D5-E2-FE vs RP173N401D-TR-FE
  • RP132S111D5-E2-FE vs RP173N401B-TR-FE
  • RP132S111D5-E2-FE vs RP173N401A-TR-FE
  • RP132S111D5-E2-FE vs RP173N381D-TR-FE
  • RP132S111D5-E2-FE vs RP173N381B-TR-FE
  • RP132S111D5-E2-FE vs RP173N361D-TR-FE
  • RP132S111D5-E2-FE vs RP173N361B-TR-FE
  • RP132S111D5-E2-FE vs RP173N341B-TR-FE
  • RP132S111D5-E2-FE vs RP173N331D-TR-FE
  • RP132S111D5-E2-FE vs RP173N331B-TR-FE
  • RP132S111D5-E2-FE vs RP173N331A-TR-FE
  • RP132S111D5-E2-FE vs RP173N321B-TR-FE
  • RP132S111D5-E2-FE vs RP173N301D-TR-FE
  • RP132S111D5-E2-FE vs RP173N301B-TR-FE
  • RP132S111D5-E2-FE vs RP173N301A-TR-FE
  • RP132S111D5-E2-FE vs RP173N251D-TR-FE
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock