RP400K301A-TR
RP400K301A-TR
Active
Description:  CURRENT MODE PWM/VFM STEP-UP DCD
Manufacturer:  Nisshinbo Micro Devices
History Price: $0.75000
In Stock: 42400
RP400K301A-TR Specification
Specification
Part No
RP400K301A-TR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Nisshinbo Micro Devices
Series
RP400xxx1A
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up
Output Configuration
Positive
Topology
Boost
Output Type
Fixed
Number of Outputs
1
Voltage - Input (Min)
0.8V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
3V
Voltage - Output (Max)
-
Current - Output
600mA
Frequency - Switching
700kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
6-UFDFN Exposed Pad
Supplier Device Package
DFN(PL)1820-6
RP400K301A-TR PDF Datasheet
RP400K301A-TR Related Parts
RP400K001A-TR
RP400K001A-TR
Nisshinbo Micro Devices
CURRENT MODE PWM/VFM STEP-UP DCD
RP400K001B-TR
RP400K001B-TR
Nisshinbo Micro Devices
CURRENT MODE PWM/VFM STEP-UP DCD
RP400K001C-TR
RP400K001C-TR
Nisshinbo Micro Devices
CURRENT MODE PWM/VFM STEP-UP DCD
RP400K181A-TR
RP400K181A-TR
Nisshinbo Micro Devices
CURRENT MODE PWM/VFM STEP-UP DCD
RP400K181B-TR
RP400K181B-TR
Nisshinbo Micro Devices
CURRENT MODE PWM/VFM STEP-UP DCD
RP400K181C-TR
RP400K181C-TR
Nisshinbo Micro Devices
CURRENT MODE PWM/VFM STEP-UP DCD
RP400K251A-TR
RP400K251A-TR
Nisshinbo Micro Devices
CURRENT MODE PWM/VFM STEP-UP DCD
RP400K251B-TR
RP400K251B-TR
Nisshinbo Micro Devices
CURRENT MODE PWM/VFM STEP-UP DCD
RP400K251C-TR
RP400K251C-TR
Nisshinbo Micro Devices
CURRENT MODE PWM/VFM STEP-UP DCD
RP400K301B-TR
RP400K301B-TR
Nisshinbo Micro Devices
CURRENT MODE PWM/VFM STEP-UP DCD
RP400K331A-TR
RP400K331A-TR
Nisshinbo Micro Devices
CURRENT MODE PWM/VFM STEP-UP DCD
RP400K331B-TR
RP400K331B-TR
Nisshinbo Micro Devices
CURRENT MODE PWM/VFM STEP-UP DCD
RP400K301A-TR Compare Parts
  • RP400K301A-TR vs RP402N501F-TR-FE
  • RP400K301A-TR vs RP402N501E-TR-FE
  • RP400K301A-TR vs RP402N391E-TR-FE
  • RP400K301A-TR vs RP402N361E-TR-FE
  • RP400K301A-TR vs RP402N331H-TR-FE
  • RP400K301A-TR vs RP402N331F-TR-FE
  • RP400K301A-TR vs RP402N331E-TR-FE
  • RP400K301A-TR vs RP402N301H-TR-FE
  • RP400K301A-TR vs RP402N301F-TR-FE
  • RP400K301A-TR vs RP402N231F-TR-FE
  • RP400K301A-TR vs RP402N181E-TR-FE
  • RP400K301A-TR vs RP402K552A-TR
  • RP400K301A-TR vs RP402K551A-TR
  • RP400K301A-TR vs RP402K532A-TR
  • RP400K301A-TR vs RP402K512B-TR
  • RP400K301A-TR vs RP402K502B-TR
  • RP400K301A-TR vs RP402K502A-TR
  • RP400K301A-TR vs RP402K501B-TR
  • RP400K301A-TR vs RP402K501A-TR
  • RP400K301A-TR vs RP402K461B-TR
  • RP400K301A-TR vs RP402K391B-TR
  • RP400K301A-TR vs RP402K382A-TR
  • RP400K301A-TR vs RP402K332A-TR
  • RP400K301A-TR vs RP402K331B-TR
  • RP400K301A-TR vs RP402K331A-TR
  • RP400K301A-TR vs RP402K281C-TR
  • RP400K301A-TR vs RP402K181C-TR
  • RP400K301A-TR vs RP402K002B-TR
  • RP400K301A-TR vs RP402K002A-TR
  • RP400K301A-TR vs RP402K001D-TR
  • RP400K301A-TR vs RP402K001C-TR
  • RP400K301A-TR vs RP402K001B-TR
  • RP400K301A-TR vs RP402K001A-TR
  • RP400K301A-TR vs RP401N551D-TR-FE
  • RP400K301A-TR vs RP401N551C-TR-FE
  • RP400K301A-TR vs RP401N501D-TR-FE
  • RP400K301A-TR vs RP401N501C-TR-FE
  • RP400K301A-TR vs RP401N451C-TR-FE
  • RP400K301A-TR vs RP401N401C-TR-FE
  • RP400K301A-TR vs RP401N381C-TR-FE
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.