☰
NTE128-5
NTE128-5
Active
Description:  NTE128(5/PKG)
Manufacturer:  NTE Electronics
Datasheet:   NTE128-5 Datasheet
History Price: $8.96000
In Stock: 44400
NTE128-5 Specification
Specification
Part No
NTE128-5
Category
Linear - Amplifiers - Audio
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
11W x 1 @ 2Ohm, 7W x 2 @ 4Ohm
Voltage - Supply
9.5V ~ 16V
Features
-
Mounting Type
Through Hole
Operating Temperature
-30 ℃ ~ 75 ℃ (TA)
Supplier Device Package
TO-39
Package / Case
TO-205AD, TO-39-3 Metal Can
NTE128-5 PDF Datasheet
NTE128-5 Compare Parts
  • NTE128-5 vs NTE823
  • NTE128-5 vs NTE7051
  • NTE128-5 vs NTE1612
  • NTE128-5 vs NTE1376
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller