☰
NTE1376
NTE1376
Active
Description:  IC-AUDIO PWR AMP 22W TO-220
Manufacturer:  NTE Electronics
Datasheet:   NTE1376 Datasheet
History Price: $14.53000
In Stock: 48440
NTE1376 Specification
Specification
Part No
NTE1376
Category
Linear - Amplifiers - Audio
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
22W x 1 @ 4Ohm, 12W x 1 @ 8Ohm
Voltage - Supply
2.5V ~ 20V
Features
-
Mounting Type
Through Hole
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Supplier Device Package
TO-220
Package / Case
TO-220-5 Formed Leads
NTE1376 PDF Datasheet
NTE1376 Compare Parts
  • NTE1376 vs NTE823
  • NTE1376 vs NTE7051
  • NTE1376 vs NTE1612
  • NTE1376 vs NTE128-5
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected