☰
NTE15021E
NTE15021E
Active
Description:  IC CIRCUIT PROTECTOR TO226-2
Manufacturer:  NTE Electronics
Datasheet:   NTE15021E Datasheet
History Price: $0.60000
In Stock: 15420
NTE15021E Specification
Specification
Part No
NTE15021E
Category
PMIC - Current Regulation/Management
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Circuit Protector
Sensing Method
-
Accuracy
-
Voltage - Input
50V
Current - Output
600mA
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-226-2, TO-92-2 (TO-226AC) Formed Leads
Supplier Device Package
TO-226-2
NTE15021E PDF Datasheet
NTE15021E Related Parts
NTE15005E
NTE15005E
NTE Electronics
IC CIRCUIT PROTECTOR 2SIP
NTE15006E
NTE15006E
NTE Electronics
IC CIRCUIT PROTECTOR 2SIP
NTE15007E
NTE15007E
NTE Electronics
IC CIRCUIT PROTECTOR 2SIP
NTE15009E
NTE15009E
NTE Electronics
IC CIRCUIT PROTECTOR 2SIP
NTE15019E
NTE15019E
NTE Electronics
IC CIRCUIT PROTECTOR TO226-2
NTE15020E
NTE15020E
NTE Electronics
IC CIRCUIT PROTECTOR TO226-2
NTE15022E
NTE15022E
NTE Electronics
IC CIRCUIT PROTECTOR TO226-2
NTE15023E
NTE15023E
NTE Electronics
IC CIRCUIT PROTECTOR TO226-2
NTE15021E Compare Parts
  • NTE15021E vs NTE15022E
  • NTE15021E vs NTE15020E
  • NTE15021E vs NTE15019E
  • NTE15021E vs NTE15009E
  • NTE15021E vs NTE15007E
  • NTE15021E vs NTE15006E
  • NTE15021E vs NTE15005E
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!