☰
NTE1509
NTE1509
Active
Description:  IC-VLTG IND.DR 10 STP LOG 18-PIN
Manufacturer:  NTE Electronics
Datasheet:   NTE1509 Datasheet
History Price: $9.09000
In Stock: 23920
NTE1509 Specification
Specification
Part No
NTE1509
Category
PMIC - Display Drivers
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
LED, LCD, Vacuum Fluorescent (VF)
Configuration
Dot/Bar Display
Interface
-
Digits or Characters
10 Steps
Current - Supply
75 μA
Voltage - Supply
25V
Operating Temperature
100 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
18-DIP (0.260", 6.60mm)
Supplier Device Package
18-DIP
NTE1509 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!
Alice Fernanda Silva
Brazil
5 stars
2026-09-18 03:57
Excellent Product recommend
渡辺 大輔
Japan
5 stars
2026-09-18 03:49
Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
Brian Martinez
United States
5 stars
2026-09-18 03:05
In the absence of testing everything correct and very fast, within the term they give