☰
NTE4046B
NTE4046B
Active
Description:  IC PHASE LOCK LOOP 16DIP
Manufacturer:  NTE Electronics
Datasheet:   NTE4046B Datasheet
History Price: $2.35000
In Stock: 38080
NTE4046B Specification
Specification
Part No
NTE4046B
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Phase Lock Loop (PLL)
PLL
Yes
Input
-
Output
-
Number of Circuits
1
Ratio - Input:Output
-
Differential - Input:Output
No/No
Frequency - Max
1.6MHz, 2.4MHz
Divider/Multiplier
-
Voltage - Supply
0.5V ~ 20V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-DIP (0.260", 6.60mm)
Supplier Device Package
16-DIP
NTE4046B PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
5 stars
2026-09-19 04:30
Great thank you
Justine Lefranc
France
5 stars
2026-09-19 04:27
Great thank you
Paul Marchand
France
5 stars
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
5 stars
2026-09-19 04:17
Great thank you