Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ NTE Electronics NTE4069T
NTE4069T
Active
Logic - Gates and Inverters
Description:
IC INVERTER 6CH 1-INP 14SOIC
Manufacturer:
NTE Electronics
Datasheet:
NTE4069T Datasheet
History Price: $1.20000
In Stock: 8860
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NTE4069T Specification
Specification
Part No
NTE4069T
Category
Logic - Gates and Inverters
Manufacturer
NTE Electronics
Series
4000
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Inverter
Number of Circuits
6
Number of Inputs
1
Features
-
Voltage - Supply
3V ~ 18V
Current - Quiescent (Max)
30 μA
Current - Output High, Low
8.8mA, 8.8mA
Input Logic Level - Low
1V ~ 2.5V
Input Logic Level - High
4V ~ 12.5V
Max Propagation Delay @ V, Max CL
55ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
NTE4069T PDF Datasheet
NTE4069T Datasheet
Click and Download: NTE4069T Datasheet
NTE4069T Related Parts
NTE4000
NTE Electronics
IC GATE NOR 3CH 3-INP 14DIP
NTE4000T
NTE Electronics
IC GATE NOR 3CH 3-INP 14SOIC
NTE4001B
NTE Electronics
IC GATE NOR 4CH 2-INP 14DIP
NTE40106B
NTE Electronics
IC INVERT SCHMITT 6CH 1-IN 14DIP
NTE4011B
NTE Electronics
IC-CMOS NAND GATE 14-LEAD DIP
NTE4012BT
NTE Electronics
IC GATE NAND 2CH 4-INP 14SOIC
NTE4069
NTE Electronics
IC INVERTER 6CH 1-INP 14DIP
NTE4070B
NTE Electronics
IC-CMOS HV QUAD EX/OR GATE DIP
NTE4071B
NTE Electronics
IC GATE OR 4CH 2-INP 14DIP
NTE4077B
NTE Electronics
IC GATE XNOR 4CH 2-INP 14DIP
NTE4078B
NTE Electronics
IC-CMOS NOR GATE 14-LED DIP
NTE4081B
NTE Electronics
IC GATE AND 4CH 2-INP 14DIP
NTE4069T Compare Parts
NTE4069T vs NTE74LS32
NTE4069T vs NTE74LS08
NTE4069T vs NTE74LS05
NTE4069T vs NTE74LS04
NTE4069T vs NTE74LS02
NTE4069T vs NTE74LS00
NTE4069T vs NTE74HCT14T
NTE4069T vs NTE74HCT14
NTE4069T vs NTE74HCT08
NTE4069T vs NTE74HC32
NTE4069T vs NTE74HC14
NTE4069T vs NTE74HC08
NTE4069T vs NTE74HC04
NTE4069T vs NTE74C14
NTE4069T vs NTE74C00
NTE4069T vs NTE7430
NTE4069T vs NTE7413
NTE4069T vs NTE4584B
NTE4069T vs NTE4093B
NTE4069T vs NTE4081B
NTE4069T vs NTE4078B
NTE4069T vs NTE4077B
NTE4069T vs NTE4071B
NTE4069T vs NTE4070B
NTE4069T vs NTE4069
NTE4069T vs NTE4012BT
NTE4069T vs NTE4011B
NTE4069T vs NTE40106B
NTE4069T vs NTE4001B
NTE4069T vs NTE4000T
NTE4069T vs NTE4000
NTE4069T vs NTEFD3CS01NZTCG
NTE4069T vs NTEFD2JS03NTCG
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.