☰
NTE4597B
NTE4597B
Active
Description:  IC-CMOS 8-BIT LATCH 16-LEAD DIP
Manufacturer:  NTE Electronics
Datasheet:   NTE4597B Datasheet
History Price: $5.60000
In Stock: 6920
NTE4597B Specification
Specification
Part No
NTE4597B
Category
Logic - Latches
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type Latch
Circuit
1:8
Output Type
CMOS
Voltage - Supply
3V ~ 18V
Independent Circuits
1
Delay Time - Propagation
100ns
Current - Output High, Low
12mA, 12mA
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.260", 6.60mm)
Supplier Device Package
16-PDIP
NTE4597B PDF Datasheet
NTE4597B Compare Parts
  • NTE4597B vs NTE74HC373
  • NTE4597B vs NTE74HC259
  • NTE4597B vs NTE4598B
  • NTE4597B vs NTE4042BT
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.