☰
NTE74LS85
NTE74LS85
Active
Description:  IC-TTL 4 BIT MAG. COMPAR.
Manufacturer:  NTE Electronics
Datasheet:   NTE74LS85 Datasheet
History Price: $3.06000
In Stock: 38160
NTE74LS85 Specification
Specification
Part No
NTE74LS85
Category
Logic - Comparators
Manufacturer
NTE Electronics
Series
74LS
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Magnitude Comparator
Number of Bits
4
Output
Active High
Output Function
AB
Voltage - Supply
4.75V ~ 5.25V
Current - Output High, Low
400μA, 8mA
Max Propagation Delay @ V, Max CL
45ns @ 5V, 15pF
Current - Quiescent (Iq)
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
16-DIP (0.260", 6.60mm)
Supplier Device Package
16-DIP
Mounting Type
Through Hole
NTE74LS85 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
5 stars
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
5 stars
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
5 stars
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!