NLFX1002-C
NLFX1002-C
Active
Description:  Callisto K7 410T USB 3.1 FPGA
Manufacturer:  Numato Lab
Datasheet:   NLFX1002-C Datasheet
History Price: $4,212.49000
In Stock: 10800
NLFX1002-C Specification
Specification
Part No
NLFX1002-C
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Numato Lab
Series
-
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
-
Core Processor
-
Co-Processor
-
Speed
100MHz
Flash Size
-
RAM Size
-
Connector Type
USB
Size / Dimension
-
Operating Temperature
-
Customer Reviews
4.95 out of 5.00 stars from 64 customer reviews from all over the world
Renata Cristina Oliveira
Brazil
5 stars
2026-03-28 07:08
Arrived fast and as described in the ad. Thank you!
Martín Pacheco
Spain
5 stars
2026-03-28 01:13
All perfect thank you
Hans Müller
Germany
5 stars
2026-03-27 20:25
I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
Anaïs Lemoine
France
5 stars
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
5 stars
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
5 stars
2026-03-27 12:13
As per description. Did not have time to try them out yet.