87373F2-A/D1
87373F2-A/D1
Obsolete
Description:  IC INTERFACE SPECIALIZED 128QFP
Manufacturer:  Nuvoton Technology
History Price: Obsolete
In Stock: 2800
87373F2-A/D1 Specification
Specification
Part No
87373F2-A/D1
Category
Interface - Specialized
Manufacturer
Nuvoton Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
-
Interface
Serial
Voltage - Supply
3V ~ 3.6V
Package / Case
128-BFQFP
Supplier Device Package
-
Mounting Type
Surface Mount
87373F2-A/D1 Compare Parts
  • 87373F2-A/D1 vs 87366F2-R
  • 87373F2-A/D1 vs 87364F2-R
  • 87373F2-A/D1 vs 87363F2-D
  • 87373F2-A/D1 vs 87360F2-R
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!