97338D2/C1
97338D2/C1
Obsolete
Description:  IC CONTRLR ACPI SUP I/O 100-LQFP
Manufacturer:  Nuvoton Technology
Datasheet:   97338D2/C1 Datasheet
History Price: Obsolete
In Stock: 21200
97338D2/C1 Specification
Specification
Part No
97338D2/C1
Category
PMIC - Power Management - Specialized
Manufacturer
Nuvoton Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
-
Current - Supply
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
100-LQFP
Supplier Device Package
-
Customer Reviews
4.95 out of 5.00 stars from 68 customer reviews from all over the world
Herr Michael Schwarz
Germany
5 stars
2026-04-03 02:41
All good, thx!
Angela Butler
United States
5 stars
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
5 stars
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
5 stars
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
5 stars
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
5 stars
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.