Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Voice Record and Playback
/ Nuvoton Technology ISD9140FI
ISD9140FI
Discontinued
Interface - Voice Record and Playback
Description:
IC VOICE REC/PLAY 48LQFP
Manufacturer:
Nuvoton Technology
Datasheet:
ISD9140FI Datasheet
History Price: Discontinued at Digi-Key
In Stock: 20800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISD9140FI Specification
Specification
Part No
ISD9140FI
Category
Interface - Voice Record and Playback
Manufacturer
Nuvoton Technology
Series
-
Packaging
Tray
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Interface
Serial
Input Signal
-
Output Signal
-
Sampling Frequency
-
Duration
-
Filter Pass Band
-
Messaging
-
Oscillator Type
-
Features
-
Operating Temperature
-
Voltage - Supply
-
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-LQFP (7x7)
ISD9140FI PDF Datasheet
ISD9140FI Datasheet
Click and Download: ISD9140FI Datasheet
ISD9140FI Related Parts
ISD1110P
Nuvoton Technology
IC VOICE REC/PLAY 10SEC 28DIP
ISD1110S
Nuvoton Technology
IC VOICE REC/PLAY 10SEC 28SOIC
ISD1112P
Nuvoton Technology
IC VOICE REC/PLAY 12SEC 28DIP
ISD1112S
Nuvoton Technology
IC VOICE REC/PLAY 12SEC 28SOIC
ISD1112SR
Nuvoton Technology
IC VOICE REC/PLAY 12SEC 28SOIC
ISD1210P
Nuvoton Technology
IC VOICE REC/PLAY 10SEC 28DIP
ISD1210S
Nuvoton Technology
IC VOICE REC/PLAY 10SEC 28SOIC
ISD1210SR
Nuvoton Technology
IC VOICE REC/PLAY 10SEC 28SOIC
ISD1212P
Nuvoton Technology
IC VOICE REC/PLAY 12SEC 28DIP
ISD1212S
Nuvoton Technology
IC VOICE REC/PLAY 12SEC 28SOIC
ISD1416P
Nuvoton Technology
IC VOICE REC/PLAY 16SEC 28DIP
ISD1416PI
Nuvoton Technology
IC VOICE REC/PLAY 16SEC 28DIP
ISD9140FI Compare Parts
ISD9140FI vs ISD9341RI
ISD9140FI vs ISD9331RI
ISD9140FI vs ISD9130FI
ISD9140FI vs ISD61S00FYI TR
ISD9140FI vs ISD61S00FYI
ISD9140FI vs ISD5216SYI
ISD9140FI vs ISD5216SY
ISD9140FI vs ISD5216PY
ISD9140FI vs ISD5216P
ISD9140FI vs ISD5116SYR
ISD9140FI vs ISD5116SYIR
ISD9140FI vs ISD5116SYI
ISD9140FI vs ISD5116SY
ISD9140FI vs ISD5116SIR
ISD9140FI vs ISD5116SI
ISD9140FI vs ISD5116S
ISD9140FI vs ISD5116PY
ISD9140FI vs ISD5116P
ISD9140FI vs ISD5108SYR
ISD9140FI vs ISD5108SYIR
ISD9140FI vs ISD5108SYI
ISD9140FI vs ISD5108SY
ISD9140FI vs ISD5104SYR
ISD9140FI vs ISD5104SYI
ISD9140FI vs ISD5104SY
ISD9140FI vs ISD5102SYR
ISD9140FI vs ISD5102SYIR
ISD9140FI vs ISD5102SYI
ISD9140FI vs ISD5102SY
ISD9140FI vs ISD5008SYI
ISD9140FI vs ISD5008SY
ISD9140FI vs ISD5008SIR
ISD9140FI vs ISD5008SI
ISD9140FI vs ISD5008S
ISD9140FI vs ISD5008PY
ISD9140FI vs ISD5008P
ISD9140FI vs ISD4004-16MSYI
ISD9140FI vs ISD4004-16MSY
ISD9140FI vs ISD4004-16MSIR
ISD9140FI vs ISD4004-16MSI
Customer Reviews
4.95 out of 5.00 stars from 64 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!